EN
  • EN
  • DE

MC10H645

Part No MC10H645
Manufacturer ON Semiconductor
Description 1:9 TTL CLOCK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217339-MC10H645
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H645 CAD Model

Description

The ON Semiconductor MC10H645 is a versatile high-speed CMOS logic integrated circuit designed to deliver exceptional performance in a wide range of digital applications. This powerful logic IC is part of ON Semiconductor's high-performance ECLinPS MAX™ family, which is renowned for its high-speed operation and low power consumption.

The MC10H645 is characterized by its ability to operate at high frequencies with a minimal propagation delay, making it an ideal choice for critical timing applications. Its advanced design ensures reliable operation even in the most demanding conditions, with features that cater to a broad spectrum of digital logic requirements.

Key Features:

  • High-Speed Performance: The MC10H645 boasts a fast propagation delay, ensuring rapid signal processing for high-speed digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes power usage, making it suitable for power-sensitive applications.
  • Flexible Voltage Operation: It can operate over a range of voltage levels, providing versatility in different system designs.
  • Durable Construction: Built to withstand harsh industrial environments, the MC10H645 maintains its performance over a wide temperature range.
  • Compatibility: This IC is compatible with various logic families, allowing for seamless integration into existing systems.

Applications:

The ON Semiconductor MC10H645 is well-suited for a variety of applications where speed and reliability are paramount. It is commonly used in:

  • High-speed data communication systems
  • Networking equipment
  • Signal processing units
  • Precision timing circuits
  • Aerospace and defense electronics

With its combination of high-speed operation, low power consumption, and robustness, the MC10H645 from ON Semiconductor is a top choice for designers and engineers seeking to enhance the performance of their digital systems. Its adaptability and compatibility with various logic families make it a versatile component that can be easily incorporated into a multitude of electronic designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess