EN
  • EN
  • DE

NAND04GW3C2AN1E

Part No NAND04GW3C2AN1E
Manufacturer STMicroelectronics
Description 4Gbit, 2112 Byte Page, 3V, Multi-level NAND Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1229357-NAND04GW3C2AN1E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND04GW3C2AN1E CAD Model

Description

The NAND04GW3C2AN1E is a high-performance NAND Flash memory device from STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This particular model provides a substantial 4Gbit of non-volatile memory storage, making it an excellent choice for a wide range of data storage applications that require large memory capacities, such as solid-state drives, digital cameras, and other portable electronic devices.

Designed with an emphasis on durability and data integrity, the NAND04GW3C2AN1E features a small block size and a page size of 512+16 bytes. This structure allows for efficient management and organization of data, which is crucial for optimizing read and write operations. The device operates on a supply voltage range of 2.7V to 3.6V, which is suitable for low-power applications and helps extend the battery life of portable devices.

The NAND04GW3C2AN1E incorporates advanced features such as a fast write speed and a high-speed copy-back command, which enhances its performance by allowing data to be written quickly and efficiently without the need for intermediate buffering. This feature is particularly useful in applications where data transfer speed is critical, such as in high-resolution photography or video recording.

With its support for 100,000 program/erase cycles, the NAND04GW3C2AN1E ensures longevity and reliability, which is vital for consumer electronics that require frequent data updates. Additionally, the device is equipped with error correction code (ECC) capabilities, which help to detect and correct any potential data corruption, providing an extra layer of protection for your data.

The NAND04GW3C2AN1E comes in a TSOP48 package, a standard packaging option that is compatible with most PCB designs. This makes it easy to integrate into existing designs without the need for significant hardware modifications. STMicroelectronics' commitment to quality and performance makes this NAND Flash memory an optimal solution for developers looking to incorporate high-density and reliable storage into their next project.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4246 $67.1230
11+ $11.0152 $121.1672
17+ $10.6710 $181.4070
23+ $10.3269 $237.5187
29+ $9.9827 $289.4983
39+ $8.9501 $349.0539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess