EN
  • EN
  • DE

MC10H106

Part No MC10H106
Manufacturer ON Semiconductor
Description Triple 4-3-3-Onput NOR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217227-MC10H106
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H106 CAD Model

Description

ON Semiconductor MC10H106 - Triple 4-Input OR/NOR Gate

The MC10H106 from ON Semiconductor is a versatile triple 4-input OR/NOR gate integrated circuit, designed to address high-speed logic requirements with ECL (Emitter Coupled Logic) technology. This component is part of ON Semiconductor's 10H series, which is renowned for its high-performance ECL integrated circuits.

Key Features:

  • Logic Type: The MC10H106 provides triple 4-input OR/NOR functionality, making it a flexible choice for complex logic operations in high-speed systems.
  • High Speed: With propagation delay times typically less than 2.0 ns, the MC10H106 is optimized for high-speed applications where rapid signal processing is crucial.
  • Power Supply: The device typically operates at a voltage of -5.2 V, which is standard for ECL circuits, ensuring compatibility with other ECL logic devices.
  • Temperature Range: The MC10H106 is designed to perform reliably over a broad temperature range, making it suitable for industrial applications.
  • Package Options: Available in a variety of packages including DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier), providing flexibility for different PCB (Printed Circuit Board) designs and space requirements.

Applications:

The MC10H106 is ideal for applications that demand high-speed logic operations. It is commonly used in:

  • High-speed computing and data processing systems
  • Telecommunications equipment
  • Instrumentation and test equipment
  • Aerospace and military systems

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC10H106 is no exception. This product is manufactured in state-of-the-art facilities, ensuring that each component meets stringent requirements for performance and durability. Customers can trust ON Semiconductor for consistent, reliable, and high-performance logic solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7306 $68.6530
11+ $11.2670 $123.9370
16+ $10.9148 $174.6368
22+ $10.5625 $232.3750
29+ $10.2102 $296.0958
38+ $9.1545 $347.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess