EN
  • EN
  • DE

STM32F105V8T6

Part No STM32F105V8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals DMA, POR, PWM, Voltage Detect, WDT
Number of I/O 80
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Win Source Part Number 708411-STM32F105V8T6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F105V8
Introduction Date December 18, 2008
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F105V8T6 CAD Model

Description

The STM32F105V8T6 is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed to offer an ideal balance between performance, power efficiency, and integration. This microcontroller is a part of the STM32F10x Connectivity line, which is well-suited for applications requiring various communication interfaces and protocols.

Key Features

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 72 MHz.
  • Memory: Features 64KB of Flash memory and 20KB of SRAM, providing ample space for complex applications.
  • Connectivity: Comes with a rich set of peripherals for connectivity, including USB 2.0 full-speed device/host/OTG, 2 x CAN, 2 x I2C, 3 x USART, and 2 x SPI.
  • GPIOs: Offers up to 51 general-purpose I/O pins, giving designers flexibility in interfacing with external hardware.
  • ADC: Contains a 12-bit, 1 µs Analog-to-Digital Converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals.
  • Timers: Multiple timers, including 4 general-purpose timers, 2 advanced control timers, a real-time clock, and a SysTick timer that facilitate complex timing operations and PWM generation.
  • Debugging: Integrated debugging and programming features with Serial Wire Debug (SWD) and JTAG interfaces.
  • Power Efficiency: Designed with multiple power-saving modes, including Sleep, Stop, and Standby modes to ensure optimal power usage.
  • Robust Design: Offers a wide operating temperature range from -40°C to 85°C, making it suitable for industrial applications.
  • Package: Available in a 100-pin LQFP package, allowing for a compact design in space-constrained applications.

Applications

The STM32F105V8T6 microcontroller is highly versatile and can be used in a wide array of applications. Its connectivity features make it ideal for:

  • Industrial control systems
  • Medical equipment
  • Embedded networking
  • Point-of-sale terminals
  • Complex digital signal processing

With its robust feature set and STMicroelectronics' commitment to reliability, the STM32F105V8T6 is a powerful core for your next embedded project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0752 $56.3008
9+ $11.5489 $103.9401
14+ $11.1880 $156.6320
19+ $10.8271 $205.7149
24+ $10.4662 $251.1888
32+ $9.3835 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,179 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess