EN
  • EN
  • DE

STM8AL3166TA

Part No STM8AL3166TA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708720-STM8AL3166TA
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AL3166TA CAD Model

Description

Overview of STM8AL3166TA Microcontroller

The STM8AL3166TA is a cutting-edge microcontroller produced by STMicroelectronics, designed to cater to a wide range of applications that require robust performance, low power consumption, and a variety of communication interfaces. This product is part of STMicroelectronics' STM8A series, which are automotive-grade microcontrollers that provide high reliability and advanced features for automotive and industrial applications.

Key Features

  • Core: The STM8AL3166TA is built around a high-performance STM8A core operating at up to 16 MHz frequency, ensuring swift processing capabilities which are essential for real-time applications.
  • Memory: It boasts an ample 8 KB of Flash program memory, complemented by 1 KB of RAM and 128 bytes of EEPROM. This combination allows for efficient storage of code and data, with the EEPROM providing data retention through power cycles.
  • I/O Ports: The device features 25 general-purpose I/O pins that offer high sink/source current capabilities, making them suitable for driving LEDs or other loads directly.
  • Robust Peripheral Set: This microcontroller comes equipped with a variety of peripherals, including a 10-bit ADC, a range of timers, UART, SPI, and I2C communication interfaces. These peripherals enable the microcontroller to handle complex tasks and communicate with other devices in a system.
  • Operating Voltage: The STM8AL3166TA operates within a voltage range of 2.95V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: It is designed to withstand extreme conditions, functioning within an extended temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Package: The microcontroller is available in a compact TSSOP20 package, which is ideal for space-constrained applications.

Applications

The STM8AL3166TA is tailored for automotive applications such as body control modules, sensors, and car entertainment systems. Furthermore, its robust feature set makes it a great choice for industrial controls, home automation, and consumer electronics where reliability and performance are paramount.

STMicroelectronics' commitment to quality ensures that the STM8AL3166TA microcontroller stands out as a reliable and versatile component for designers looking to build sophisticated and power-efficient systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 8BIT 32KB FLASH 28UFQFPN
Lowest to $0.7089
STMicroelectronics
IC MCU 8BIT 16KB FLASH 32LQFP
Lowest to $2.9365
STMicroelectronics
Lowest to $0.5117
STMicroelectronics
IC MCU 8BIT 64KB FLASH 32QFPN
Lowest to $16.8790

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0224 $60.1120
12+ $9.8649 $118.3788
19+ $9.5565 $181.5735
25+ $9.2481 $231.2025
33+ $8.9397 $295.0101
44+ $8.0157 $352.6908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess