EN
  • EN
  • DE

STM32F756ZGT6

Part No STM32F756ZGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F7
Packaging Tray
Core Processor ARM Cortex-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CAN, Ethernet, HDMI-CEC, I2C, IrDA, LIN, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 114
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 24x12b, A/D 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 708507-STM32F756ZGT6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F756ZG
Introduction Date September 09, 2014
ECCN 5A992.c
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian STM32F756ZGT6 CAD Model

Description

The STM32F756ZGT6 is a high-performance microcontroller that is part of the STM32F7 series from STMicroelectronics. This advanced microcontroller unit (MCU) is based on the ARM Cortex-M7 processor with double precision floating point unit (FPU), which operates at speeds of up to 216 MHz. It is designed for applications that require high computational power, real-time capabilities, digital signal processing, and rich graphics, all while maintaining low power consumption.

Key Features

  • Core: ARM Cortex-M7 with 216 MHz maximum frequency, 462 DMIPS/2.14 DMIPS/MHz (Dhrystone 2.1).
  • Memory: Up to 1 Mbyte of Flash memory and 320+4 Kbytes of RAM with error correction code (ECC).
  • Advanced connectivity: USB OTG HS/FS, Ethernet, 4 x I2C, 6 x SPI, 4 x USART, 4 x UART, CAN 2.0B, and SAI (serial audio interface).
  • Graphics support: Chrom-ART Accelerator™ for enhanced graphic content creation, LCD-TFT controller, and MIPI DSI host.
  • Rich analog peripherals: 3 x 12-bit ADCs with 24 channels, 2 x 12-bit D/A converters, and a low-power RTC with calendar and alarm features.
  • Advanced timers: 2 x watchog timers, SysTick timer, and a range of general-purpose and advanced-control timers.
  • Flexible power supply: 1.7 V to 3.6 V power supply, and I/Os with 5 V tolerant capability.
  • Comprehensive development ecosystem: Compatible with a range of development tools and software, including STM32CubeMX, STM32CubeIDE, and a variety of third-party tools.

Applications

The STM32F756ZGT6 is suitable for a wide range of applications, such as:

  • Industrial automation and control systems.
  • Home audio and entertainment systems.
  • Internet of Things (IoT) devices.
  • Medical equipment.
  • Complex navigation systems.
  • High-performance embedded systems.

Package and Quality

This MCU is available in an LQFP144 package, which ensures a compact footprint while providing enough GPIOs for extensive peripheral integration. STMicroelectronics is committed to quality and reliability, offering a product that is both robust and designed for long-term availability.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0287 $72.0861
6+ $19.7159 $118.2954
8+ $19.0998 $152.7984
11+ $18.4836 $203.3196
14+ $17.8675 $250.1450
19+ $16.0192 $304.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,509 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess