EN
  • EN
  • DE

MC68HC705JP7CDW

Part No MC68HC705JP7CDW
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 6KB OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC05 series Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 28-SOIC
Manufacturer NXP
Series HC05
Package Tube
Part Status Obsolete
Core Processor HC05
Core Size 8-Bit
Speed 2.1MHz
Connectivity SIO
Peripherals POR, Temp Sensor, WDT
Number of I/O 22
Program Memory Size 6KB (6K x 8)
Program Memory Type OTP
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name MC68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926207-MC68HC705JP7CDW
Ultra Librarian 3D Model Ultra Librarian MC68HC705JP7CDW CAD Model

Description

The NXP MC68HC705JP7CDW is a high-performance microcontroller unit (MCU) designed to cater to a wide range of embedded applications. This MCU is part of the 68HC05 family, which is well-known for its robust architecture, low power consumption, and cost-effectiveness, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Key Features:

  • Core: The MC68HC705JP7CDW is built around a versatile 8-bit CPU, which is capable of operating at various clock speeds, thus providing a balanced performance between power consumption and processing capability.
  • Memory: It comes equipped with 7KB of on-chip OTP (One Time Programmable) ROM, which is ideal for storing firmware and application code that does not require frequent updates. Additionally, it includes 176 bytes of RAM for efficient data processing and temporary data storage.
  • I/O Ports: This microcontroller offers multiple general-purpose input/output (GPIO) ports, which enable it to interface with a wide array of peripherals and sensors, thus offering great flexibility in system design.
  • Timer System: An integrated timer system includes a watchdog timer that helps ensure reliable operation by resetting the MCU in case of software anomalies or malfunctions.
  • Power Management: The power-saving features of the MC68HC705JP7CDW include multiple power-saving modes, which make it highly suitable for battery-operated devices where power efficiency is critical.
  • Packaging: The MCU is available in a 28-pin SOIC package, which is conducive for compact PCB designs and space-constrained applications.

Applications:

The flexibility and feature set of the NXP MC68HC705JP7CDW make it an excellent choice for a variety of applications. It is commonly used in automotive control systems, home appliances, security systems, and small-scale automation projects. Its robust design also makes it suitable for harsh environments where reliability is paramount.

Summary:

In conclusion, the NXP MC68HC705JP7CDW is a versatile and reliable microcontroller that offers a great balance of performance, power efficiency, and cost. Its extensive feature set and ease of integration make it a go-to choice for designers and engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess