EN
  • EN
  • DE

SPC5200CBV400

Part No SPC5200CBV400
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC52XX 400MHZ 272BGA / Hardware Specifications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers DDR, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (1)
USB USB 1.1 (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 272-BBGA
Supplier Device Package 272-PBGA (27x27)
Additional Interfaces AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART
Part Number Series PC5200
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813900-SPC5200CBV400
Ultra Librarian 3D Model Ultra Librarian SPC5200CBV400 CAD Model

Description

The NXP SPC5200CBV400 is a high-performance microcontroller designed to meet the demands of automotive and industrial applications requiring robust processing capabilities. This microcontroller is part of NXP's MPC5200 family, built on Power Architecture® technology, offering an optimal balance of computing power, I/O throughput, and energy efficiency.

Key Features:

  • Core: The SPC5200CBV400 features a PowerPC 603e core that operates at a frequency of up to 400 MHz, delivering the computational power needed for complex tasks.
  • Memory: It comes equipped with integrated memory controllers supporting SDRAM, SRAM, and Flash, enabling flexible memory configurations for different application requirements.
  • Connectivity: A wealth of connectivity options are available, including dual Ethernet controllers, USB 1.1 host and device interfaces, and a PCI 2.2 interface, facilitating easy integration into a variety of systems and networks.
  • I/O Ports: The microcontroller provides a range of I/O capabilities, such as I2C, SPI, UART, and CAN 2.0B, allowing for versatile peripheral connections and communications.
  • Timers and Counters: It includes advanced timers, a real-time clock, and watchdog timers, essential for managing time-sensitive operations and ensuring system reliability.
  • Operating Temperature: The device is built to withstand extreme conditions, operating reliably over an industrial temperature range.
  • Packaging: The SPC5200CBV400 is offered in a 272-pin PBGA package, designed for space-efficient mounting and robust physical connections.

Applications:

The versatility of the SPC5200CBV400 makes it suitable for a broad spectrum of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, and infotainment systems. Additionally, its high-speed processing and connectivity features make it ideal for industrial control systems, network routers, and embedded computing platforms.

Summary:

In summary, the NXP SPC5200CBV400 microcontroller is a powerful and reliable solution for complex and demanding applications. Its robust feature set, including a high-speed PowerPC core, versatile memory and I/O options, and extensive connectivity, make it a top choice for designers seeking performance and flexibility in their automotive and industrial products.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.5490 $82.5490
2+ $67.7327 $135.4654
3+ $65.6156 $196.8468
4+ $63.4996 $253.9984
5+ $61.3825 $306.9125
7+ $55.0323 $385.2261
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess