EN
  • EN
  • DE

STM32H743VIT6

Part No STM32H743VIT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 480MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series STM32H7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 480MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 36x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name STM32H743
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17720, STM32H743VIT6-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844133-STM32H743VIT6
Ultra Librarian 3D Model Ultra Librarian STM32H743VIT6 CAD Model

Description

STM32H743VIT6 Microcontroller

The STM32H743VIT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the best balance of dynamic power consumption (in run mode) and processing performance. It is part of the STM32H7 series, which are ARM Cortex-M7 based microcontrollers. This particular model is tailored for a wide range of applications, including industrial control, medical equipment, home automation, and audio/video applications.

At the heart of the STM32H743VIT6 is a 32-bit ARM Cortex-M7 core with double-precision floating point unit (FPU), running at up to 480 MHz. The microcontroller features a high level of integration and is equipped with 2MB of flash memory and 1MB of RAM, which provides ample storage for complex applications and the ability to handle large data buffers.

  • Core: ARM Cortex-M7 with FPU, running at up to 480 MHz
  • Memory: 2MB of Flash memory and 1MB of RAM
  • Power Efficiency: Dynamic power scaling to balance power consumption and processing demand
  • Graphics Support: Chrom-ART Accelerator™ for enhanced graphic content creation and TFT-LCD interface
  • Audio Support: S/PDIF RX, I2S, and advanced audio peripherals for high-quality audio applications
  • Connectivity: High-speed USB OTG, Ethernet, and multiple communication interfaces (SPI, I2C, UART, CAN, SDMMC)
  • Advanced Control: State-of-the-art motor control timers, multiple general-purpose timers, and watchdog timers
  • Security: Hardware cryptographic acceleration, random number generation, and hash processors
  • Development Support: Comprehensive development ecosystem with software libraries, HAL, and tools such as STM32Cube

The STM32H743VIT6 is also characterized by its rich set of peripherals that facilitate the development of complex and sophisticated applications. It includes advanced analog features with multiple 16-bit ADCs, DACs, as well as a low-power RTC and advanced control timers. The microcontroller's connectivity options are extensive, with support for Ethernet, USB OTG, CAN, and multiple serial communication interfaces.

For security-conscious applications, the STM32H743VIT6 provides hardware cryptographic acceleration support, a true random number generator, and hash processors to ensure data integrity and protection. Additionally, the product is backed by STMicroelectronics’ comprehensive development ecosystem, which includes a full set of software libraries, hardware abstraction layers (HAL), and development tools to streamline the development process.

Whether you're designing a complex industrial system or an innovative IoT device, the STM32H743VIT6 offers the performance, efficiency, and feature set necessary to meet the demands of your application.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7414 $58.4484
11+ $9.1249 $100.3739
18+ $8.8166 $158.6988
25+ $8.2000 $205.0000
32+ $7.8918 $252.5376
40+ $7.5835 $303.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess