EN
  • EN
  • DE

PIC16LF88-I/ML

Part No PIC16LF88-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061867-PIC16LF88-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC16LF88
Introduction Date August 28, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16LF88-I/ML CAD Model

Description

Microchip Technology's PIC16LF88-I/ML Microcontroller

The PIC16LF88-I/ML is a high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer, Microchip Technology. This versatile and efficient MCU is designed to cater to a wide array of applications, ranging from simple to complex embedded systems.

At the heart of the PIC16LF88-I/ML is an 8-bit architecture that is both powerful and energy-efficient, making it an ideal choice for battery-operated and power-sensitive applications. The MCU operates at a voltage range of 2.0V to 5.5V, which allows for flexible integration into various circuit designs without the need for complex power management.

This microcontroller comes in a 28-pin QFN (Quad Flat No-leads) package, denoted by the 'ML' suffix in its part number, which is well-suited for space-constrained applications. The compact form factor of the PIC16LF88-I/ML does not compromise its functionality, as it boasts a generous 7 KB of flash memory for program storage and 256 bytes of EEPROM for data storage. Additionally, it is equipped with 368 bytes of RAM, providing ample working memory for multitasking and intermediate data processing.

The PIC16LF88-I/ML features a rich set of peripherals that enhance its capabilities. These include a 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, allowing for precise measurement of analog signals. It also offers two PWM (Pulse Width Modulation) outputs for accurate control in power regulation and motor applications. With its integrated USART module, the MCU can easily handle serial communication, supporting protocols such as RS-232, RS-485, and more.

For timing-sensitive tasks, the MCU provides a versatile timer module that includes three timers, enabling precise event scheduling and time measurement. The inclusion of a Watchdog Timer ensures system reliability and helps prevent software lock-up scenarios.

Programming and debugging the PIC16LF88-I/ML is streamlined through the use of Microchip's MPLAB development ecosystem. This comprehensive suite of tools supports a wide range of programmers and debuggers, making development accessible and convenient for engineers of all skill levels.

In summary, the PIC16LF88-I/ML microcontroller from Microchip Technology is a robust and feature-rich solution for designers looking to create sophisticated and reliable embedded systems. Its combination of power efficiency, memory options, and versatile peripherals makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2015 $55.2090
14+ $7.5500 $105.7000
21+ $7.3140 $153.5940
29+ $7.0781 $205.2649
37+ $6.8422 $253.1614
49+ $6.1344 $300.5856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess