EN
  • EN
  • DE

PIC16F54-I/SO

Part No PIC16F54-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 768B Flash 2.5V/3.3V/5V Automotive 18-Pin SOIC W Tube / IC MCU 8BIT 768B FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type FLASH
Data RAM Size 25 x 8
Supply Voltage - Operating 2 V to 5.5 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 092534-PIC16F54-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Family Name PIC16F54
Introduction Date April 18, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F54-I/SO CAD Model

Description

Microchip Technology's PIC16F54-I/SO Microcontroller

The PIC16F54-I/SO from Microchip Technology is a versatile and powerful microcontroller that finds its place in a wide array of applications due to its robust feature set and reliability. This 8-bit CMOS MCU comes in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications while offering the ease of integration with various circuit designs.

Key Features:

  • Processing Core: At the heart of the PIC16F54-I/SO is an efficient 8-bit processor capable of executing most instructions in just one machine cycle, with a few requiring two cycles. This makes it exceptionally fast for its class, providing a solid foundation for applications requiring quick response times and real-time processing.
  • Memory: The device includes 512 words of flash program memory, allowing for robust program storage. It also features a 25-byte register file, which serves as the data memory (RAM), ensuring adequate space for variables and data manipulation during operation.
  • I/O Ports: With 12 I/O pins, this microcontroller offers flexibility for interfacing with sensors, actuators, and other peripherals. These GPIO (General Purpose Input/Output) pins are versatile and can be programmed to suit a wide range of application-specific needs.
  • Operating Voltage: The PIC16F54-I/SO operates within a range of 2.0V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both TTL and CMOS logic levels.
  • Temperature Range: This microcontroller is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions can be harsh.
  • Instruction Set: It utilizes a simplified instruction set that includes 33 instructions, which simplifies programming and debugging. This instruction set is highly optimized for application efficiency and ease of use.

The PIC16F54-I/SO is a testament to Microchip Technology's commitment to providing high-quality, cost-effective microcontroller solutions. Its robust design, combined with low power consumption and wide operating voltage range, makes it an excellent choice for everything from simple consumer electronics to more complex industrial control systems. Whether you're designing a new product or upgrading an existing one, the PIC16F54-I/SO offers a reliable and flexible MCU solution that engineers and hobbyists alike can trust.

Applications:

Due to its versatile nature, the PIC16F54-I/SO is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Home appliances
  • Hobbyist and educational projects

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7841 $50.9665
140+ $0.7345 $102.8300
215+ $0.7097 $152.5855
305+ $0.6600 $201.3000
395+ $0.6352 $250.9040
495+ $0.6104 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess