EN
  • EN
  • DE

STM32F429VGT6

Part No STM32F429VGT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Win Source Part Number 708482-STM32F429VGT6
Series TPS series
Popularity Medium
Supply and Demand Status Balance
Family Name STM32F429VG
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines, Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F429VGT6 CAD Model

Description

STM32F429VGT6 Microcontroller by STMicroelectronics

The STM32F429VGT6 is a high-performance microcontroller from STMicroelectronics, designed to offer the perfect blend of power, efficiency, and versatility to meet the demands of complex and sophisticated applications. This device is part of the STM32F4 series, which is renowned for its advanced ARM Cortex-M4 core with a Floating Point Unit (FPU), running at frequencies up to 180 MHz.

Key Features:

  • Core: ARM Cortex-M4 with FPU, delivering the full performance of the Cortex-M4 core with a frequency of up to 180 MHz, and a single-cycle multiply-accumulate instruction.
  • Memory: Comes with 1 Mbyte of Flash memory and 256 Kbytes of SRAM, ensuring ample space for complex applications and the flexibility to handle large datasets.
  • Display Interface: Includes an LCD-TFT controller that supports up to XGA resolution, allowing for the creation of visually rich and interactive user interfaces.
  • Connectivity: Features a range of communication interfaces such as I2C, SPI, USART, UART, CAN, and USB OTG HS/FS, providing versatility in connecting peripheral devices.
  • Advanced I/Os: Offers up to 140 I/O ports with interrupt capability, which can be used to handle multiple inputs and outputs for real-time applications.
  • Enhanced Graphics: Integrated Chrom-ART Accelerator™ for enhanced graphic performance, along with an STM32 FMC interface for connecting external memory modules.
  • Power Efficiency: Equipped with multiple power-saving modes, including a STOP mode that retains all registers and a STANDBY mode with ultra-low power consumption.
  • Development Support: Supported by a comprehensive set of development tools, software libraries, and resources provided by STMicroelectronics, including the STM32Cube ecosystem.

The STM32F429VGT6 is ideal for a wide range of applications such as industrial control systems, medical equipment, home automation, and complex IoT devices. Its advanced architecture and rich set of peripherals make it a go-to choice for engineers looking to develop high-performance embedded systems with stringent power constraints and the need for sophisticated user interfaces.

With its robust design and cutting-edge features, the STM32F429VGT6 continues to be a popular choice for high-end embedded solutions, offering the reliability and performance expected from a leader in microcontroller technology like STMicroelectronics.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7805 $55.1220
8+ $12.9083 $103.2664
13+ $12.4722 $162.1386
18+ $11.6000 $208.8000
23+ $11.1640 $256.7720
28+ $10.7279 $300.3812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess