EN
  • EN
  • DE

STM8S105K6B6

Part No STM8S105K6B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Access line, 16 MHz STM8S 8-bit MCU, up to 32 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, UART, SPI, I²C | IC MCU 8BIT 32KB FLASH 32SDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Core Processor STM8
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 32-SDIP (0.400", 10.16mm)
Supplier Device Package 32-SDIP
Family Part Number STM8S105
Manufacturer Pack Quantity 16
MSL Level 3 (168 Hours)
Win Source Part Number 1261558-STM8S105K6B6
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STM8S105K6
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8S105K6B6 CAD Model

Description

The STM8S105K6B6 is a robust and versatile microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide spectrum of embedded applications. This product is part of the STM8S series, which is renowned for its efficient architecture, rich set of peripherals, and low power consumption, making it an ideal choice for both industrial and consumer applications.

Key Features

  • Core: The STM8S105K6B6 is built around a high-performance 8-bit STM8 core running at up to 16 MHz, providing a good balance between processing power and power consumption.
  • Memory: It comes with 32 Kbytes of Flash program memory, 2 Kbytes of RAM, and 1 Kbyte of EEPROM, which are more than adequate for typical applications.
  • Rich Peripherals: The device includes a variety of integrated peripherals such as a 10-bit ADC, timers, UART, SPI, and I2C interfaces, which facilitate the development of complex embedded systems without the need for additional components.
  • Robust I/Os: Up to 34 I/O pins are available, providing ample connectivity options and allowing the microcontroller to interface with sensors, actuators, and other electronic components.
  • Low Power Consumption: Features like multiple power-saving modes ensure that the STM8S105K6B6 can operate efficiently in power-sensitive applications.
  • Development Support: STMicroelectronics provides comprehensive development tools for the STM8S series, including software libraries, development boards, and integrated development environments (IDEs) to streamline the development process.

Applications

The STM8S105K6B6 is suited for a range of applications, from simple to complex, including:

  • Automotive systems
  • Industrial controls
  • Home appliances
  • Consumer electronics
  • Lighting systems
  • Battery management

Quality & Reliability

STMicroelectronics is committed to delivering high-quality products. The STM8S105K6B6 is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance in challenging environments.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1312 $72.3936
6+ $19.8001 $118.8006
10+ $19.1812 $191.8120
13+ $18.5625 $241.3125
17+ $17.9438 $305.0446
22+ $16.0875 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 324 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess