EN
  • EN
  • DE

ST62T60CM6/TR

Part No ST62T60CM6/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194039-ST62T60CM6/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T60CM6/TR CAD Model

Description

STMicroelectronics ST62T60CM6/TR Microcontroller

The ST62T60CM6/TR is a versatile microcontroller unit (MCU) from STMicroelectronics, designed to offer a reliable and cost-effective solution for a wide array of embedded applications. This MCU is part of the ST62xx 8-bit HCMOS MCU family, which is well-known for its robust architecture, low power consumption, and high integration of features.

With its fully integrated oscillator, the ST62T60CM6/TR ensures a reduced component count and a simplified circuit design. This MCU operates at a standard voltage range of 3.0V to 6.0V, making it suitable for battery-operated devices as well as for more traditional power sources.

The ST62T60CM6/TR comes with 8K bytes of OTP (One-Time Programmable) program memory, allowing ample space for complex programs and algorithms. Additionally, it includes 256 bytes of RAM, providing enough working memory for most control tasks and data handling operations.

One of the standout features of this MCU is its 28-pin package, which offers a compact footprint while still providing sufficient I/O lines for interfacing with external devices. The MCU also boasts a variety of built-in peripherals, such as an 8-bit timer, a watchdog timer, and a serial communication interface, which can greatly simplify the design of a complete system.

For analog functionalities, the ST62T60CM6/TR is equipped with an 8-channel, 8-bit A/D converter, which allows the MCU to interface directly with analog sensors and transducers. This feature is particularly useful for applications requiring environmental monitoring or user input through analog controls.

The MCU's robustness is further enhanced by its ability to withstand wide temperature ranges, making it a suitable choice for industrial and automotive applications. Additionally, the ST62T60CM6/TR supports a range of development tools provided by STMicroelectronics, including software development kits and debugging tools, which can significantly accelerate the development process.

In summary, the ST62T60CM6/TR microcontroller from STMicroelectronics is a powerful and flexible solution for designers looking to create efficient and reliable embedded systems. Its combination of memory capacity, integrated peripherals, and ease of use makes it an excellent choice for a broad spectrum of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9090 $50.7270
8+ $13.8741 $110.9928
12+ $13.4405 $161.2860
16+ $13.0070 $208.1120
20+ $12.5734 $251.4680
27+ $11.2727 $304.3629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess