EN
  • EN
  • DE

STM32F401CDY6TR

Part No STM32F401CDY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 49WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F4
Packaging Reel - TR
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 84MHz
Connectivity I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage 1.7 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-UFBGA, WLCSP
Manufacturer Package 49-WLCSP
Win Source Part Number 708457-STM32F401CDY6TR
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F401C
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F401CDY6TR CAD Model

Description

The STM32F401CDY6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32F4 series renowned for its advanced features and capabilities. This device is built on the high-efficiency ARM Cortex-M4 core with a floating-point unit (FPU), which operates at frequencies up to 84 MHz. It is designed to offer an ideal balance between performance, power consumption, and cost, making it a versatile choice for a range of applications.

Key Features:

  • Core: ARM Cortex-M4 with FPU, running up to 84 MHz.
  • Memory: 256 KB of Flash memory and 64 KB of SRAM, providing ample space for complex applications.
  • Power Efficiency: Multiple power modes including a low-power run mode and a standby mode with ultra-low power consumption.
  • Package: Ultra-compact 49-ball WLCSP (Wafer Level Chip-Scale Package) that minimizes the footprint on the PCB.
  • Clock System: Flexible clock control system with an internal oscillator and the possibility to connect an external oscillator for precise timing requirements.
  • Connectivity: A rich set of I/Os and peripherals including I2C, SPI, USART, and USB 2.0 OTG.
  • Analog Features: Integrated analog peripherals such as ADCs, DACs, and operational amplifiers for interfacing with analog signals.
  • Timers: Advanced-control timers, general-purpose timers, and basic timers to handle a wide range of timing tasks.
  • Debugging: Serial wire debug (SWD) and JTAG interfaces for full access to the MCU during development.

Applications:

The STM32F401CDY6TR is suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Consumer electronics
  • High-performance embedded systems
  • Internet of Things (IoT) devices

With its robust architecture, rich set of peripherals, and power efficiency, the STM32F401CDY6TR MCU is an excellent choice for designers looking to optimize their system performance while managing power consumption and overall costs.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6158 $54.4632
9+ $11.1719 $100.5471
14+ $10.8228 $151.5192
20+ $10.4737 $209.4740
25+ $10.1246 $253.1150
34+ $9.0772 $308.6248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess