EN
  • EN
  • DE

STM32F103T4U6A

Part No STM32F103T4U6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 16KB Flash 2.5V/3.3V 36-Pin VFQFPN EP Tray / IC MCU 32BIT 16KB FLASH 36VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 6K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-VFQFPN (6x6)
Family Part Number STM32F103
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 708400-STM32F103T4U6A
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F103T4
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM32F103T4U6A CAD Model

Description

STM32F103T4U6A Microcontroller Overview

The STM32F103T4U6A is a performance line microcontroller from STMicroelectronics, renowned for its robust architecture, enhanced peripherals, and low power consumption. This microcontroller is part of the STM32F1 series, which is built on the high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz. The STM32F103T4U6A offers the perfect balance between performance, power consumption, and value, making it an ideal choice for a wide range of applications.

The device features a comprehensive set of peripherals that facilitate the development of complex and sophisticated applications. It includes multiple 12-bit ADCs, timers, PWM channels, and support for various communication protocols such as I²C, SPI, and USART, which are essential for embedded systems that require connectivity and precise control.

With its 16 Kbytes of Flash memory and 6 Kbytes of SRAM, the STM32F103T4U6A is capable of handling a multitude of tasks and processes. The Flash memory comes with an accelerator that provides zero wait state execution at 72 MHz, enhancing the device's performance. Additionally, the microcontroller's SRAM is ample for real-time operations and data handling.

The STM32F103T4U6A operates within a voltage range of 2.0 to 3.6V, catering to low power requirements in battery-operated applications. Its power efficiency does not compromise its features, as it also includes a real-time clock, an independent watchdog, and a system configuration controller for flexible power control.

The microcontroller's robust design includes a built-in single-wire debug module and a range of software development tools supported by STMicroelectronics and third-party vendors, which simplifies the development process and reduces time to market.

In summary, the STM32F103T4U6A is a versatile and reliable microcontroller that offers an optimal solution for applications requiring high performance, rich peripheral integration, and energy efficiency. Its extensive feature set and development support make it a top choice for engineers and developers in industries such as automation, consumer electronics, and IoT.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1188 $56.9504
18+ $5.8411 $105.1398
27+ $5.6586 $152.7822
37+ $5.4760 $202.6120
48+ $5.2935 $254.0880
64+ $4.7459 $303.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess