EN
  • EN
  • DE

HMC483MS8G

Part No HMC483MS8G
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description HIGH IP3 GaAs MMIC MIXER with INTEGRATED LO AMPLIFIER, 0.7 - 1.4 GHz | RF MIXER W/LO AMP 1.5GHZ 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function LO Amplifier, Mixer
Frequency 700MHz ~ 1.5GHz
RF Type General Purpose
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP
Family Part Number HMC483
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181338-HMC483MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC483MS8G CAD Model

Description

Product Overview: HMC483MS8G from Analog Devices Inc.

The HMC483MS8G is a high-performance, GaAs MMIC Voltage Controlled Oscillator (VCO) designed by Analog Devices Inc., which stands as a testament to their commitment to delivering cutting-edge RF and microwave solutions. This VCO operates within the frequency range of 4.9 GHz to 5.9 GHz, making it an ideal component for a variety of applications including point-to-point and point-to-multipoint radios, VSAT, military & space, and test instrumentation.

Key Features

  • Frequency Range: The HMC483MS8G offers a broad frequency range of 4.9 GHz to 5.9 GHz, providing designers the flexibility to use it in various high-frequency applications.
  • Output Power: It delivers +5 dBm of output power, ensuring a strong and clear signal for the system's requirements.
  • Phase Noise Performance: With excellent phase noise performance, this VCO ensures low noise characteristics for sensitive RF applications, thereby improving overall system performance.
  • Supply Voltage: The device operates on a single supply voltage of +5V, simplifying power supply design and integration into various systems.
  • Package: Enclosed in an MSOP8G package, the HMC483MS8G boasts a compact footprint that is suitable for space-constrained applications.
  • RoHS Compliant: Compliance with RoHS standards means that the HMC483MS8G is manufactured with environmentally friendly materials and processes.

Applications

The versatility of the HMC483MS8G allows it to be integrated into a multitude of RF systems. Its robust design is particularly well-suited for dynamic environments found in military and aerospace applications. The high-frequency operation and phase noise characteristics make it a perfect choice for communication systems where signal integrity is paramount. Additionally, its performance and reliability are appreciated in test and measurement equipment where precision is critical.

Why Choose HMC483MS8G?

When it comes to selecting a VCO for demanding RF applications, the HMC483MS8G from Analog Devices Inc. stands out due to its high-frequency operation, excellent phase noise characteristics, and compact design. Its ease of integration and compliance with environmental standards further enhance its appeal to engineers and designers looking for a reliable and high-performing VCO solution.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess