EN
  • EN
  • DE

MAX2609EUT+T

Part No MAX2609EUT+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC VCO IF W/DIFF OUT SOT23-6 / RF IC VCO Cellular, GPS, ISM 500MHz ~ 650MHz Differential Output SOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function VCO
Frequency 500MHz ~ 650MHz
RF Type Cellular, GPS, ISM
Secondary Attributes Differential Output
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-6
Base Product Number MAX260
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 482935-MAX2609EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX2609EUT+T CAD Model

Description

Product Overview: MAX2609EUT+T from Maxim Integrated

The MAX2609EUT+T is a compact, high-performance intermediate-frequency (IF) voltage-controlled oscillator (VCO) designed by Maxim Integrated. This versatile component is a critical building block in RF and IF circuits, commonly used in a variety of applications such as wireless communication systems, satellite receivers, and base stations.

Key Features

  • Frequency Range: The MAX2609EUT+T operates over a wide frequency range of 65MHz to 150MHz, making it suitable for various IF applications.
  • Low Phase Noise: It offers excellent phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Compact SOT23-6 Package: The device comes in a small SOT23-6 package, which is ideal for space-constrained applications.
  • Single +2.7V to +5.5V Supply: The VCO operates on a single supply voltage, simplifying the power supply design and reducing power consumption.
  • Integrated Tuning Capacitors: It includes integrated tuning capacitors, which reduce the need for external components and simplify the circuit design.

Performance and Applications

The MAX2609EUT+T is designed to deliver stable and reliable performance in a range of operating conditions. Its low power consumption and high integration level make it an excellent choice for portable and battery-powered devices. The VCO's linear tuning characteristic ensures a predictable frequency response across the entire tuning voltage range.

This VCO is commonly found in PLL (Phase-Locked Loop) circuits, where it generates a stable frequency that can be locked to a reference signal. It is also used in FSK (Frequency-Shift Keying) and ASK (Amplitude-Shift Keying) modulation schemes for data transmission.

With its robust design and high-quality performance, the MAX2609EUT+T from Maxim Integrated is an ideal solution for designers seeking a reliable VCO for their RF and IF applications.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4625 $59.1000
58+ $2.0201 $117.1658
89+ $1.9577 $174.2353
122+ $1.8942 $231.0924
158+ $1.8307 $289.2506
212+ $1.6413 $347.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess