EN
  • EN
  • DE

STM8AP62MFNUKL1.4

Part No STM8AP62MFNUKL1.4
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708737-STM8AP62MFNUKL1.4
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AP62MFNUKL1.4 CAD Model

Description

Introducing the STM8AP62MFNUKL1.4 Microcontroller from STMicroelectronics

The STM8AP62MFNUKL1.4 is a cutting-edge microcontroller unit (MCU) designed by STMicroelectronics, a leader in the semiconductor industry. This powerful MCU is built on an advanced 8-bit architecture, making it an ideal choice for a wide array of automotive and industrial applications where efficiency, reliability, and performance are paramount.

At the heart of the STM8AP62MFNUKL1.4 lies a high-performance STM8A core operating at up to 16 MHz frequency. This core is supported by a rich set of peripherals and features that enable the MCU to handle complex tasks and processes. The device boasts an impressive memory configuration, with up to 128 KB of flash memory, which is ideal for storing large applications and ensuring smooth operation. Additionally, it includes 4 KB of RAM and 2 KB of EEPROM, which provides ample space for data storage and retention even after power cycles.

The STM8AP62MFNUKL1.4 is also equipped with robust I/O capabilities, including numerous GPIOs (General Purpose Input/Output) that can be configured to interface with a variety of sensors, actuators, and other electronic components. Advanced connectivity options are available as well, such as CAN (Controller Area Network) interfaces for automotive networking, SPI (Serial Peripheral Interface) for high-speed data transfer, and I2C (Inter-Integrated Circuit) for multi-master communications.

Designed with safety in mind, the STM8AP62MFNUKL1.4 incorporates features like a watchdog timer to prevent system hang-ups and an independent clock circuit that ensures continued operation in the event of a main clock failure. Moreover, the MCU is designed to meet automotive temperature range requirements, operating reliably in extreme conditions from -40°C to +125°C.

For developers, STMicroelectronics provides comprehensive development tools and software libraries to facilitate the programming and debugging of the STM8AP62MFNUKL1.4. This support accelerates the development process and helps bring products to market faster.

In summary, the STM8AP62MFNUKL1.4 from STMicroelectronics is a robust and versatile microcontroller that delivers exceptional performance for automotive and industrial applications. Its rich feature set, high memory capacity, and extensive peripheral support make it a top choice for engineers looking to create sophisticated and reliable systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess