EN
  • EN
  • DE

BZX585-C6V8

Part No BZX585-C6V8
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes / Zener Diode Single 6.8V 5% 15Ohm 300mW Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157849-BZX585-C6V8
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZX585-C6V8
Introduction Date December 30, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-C6V8 CAD Model

Description

The BZX585-C6V8 is a high-precision voltage regulator diode from the reputable semiconductor manufacturer NXP. Designed to provide stable and reliable voltage regulation, this product is a part of the low-power voltage regulator diodes series which is specifically engineered to offer a tight tolerance zener voltage. This makes the BZX585-C6V8 an ideal choice for a wide range of applications that require precise voltage control and regulation.

Key Features

  • Low Zener Impedance: The BZX585-C6V8 is designed with a low dynamic impedance which ensures stable voltage regulation even under varying current loads.
  • High Stability: With its tight voltage tolerance, typically at ±2%, this component provides a stable zener voltage, making it suitable for precision applications.
  • Wide Voltage Range: The BZX585-C6V8 covers a broad spectrum of zener voltages, making it versatile for different circuit designs.
  • Small Package: Available in a small SOD523 (SC-79) surface-mounted device package, it is ideal for high-density circuit boards where space is a premium.
  • Power Dissipation: Capable of handling a power dissipation of 310 mW, the BZX585-C6V8 can accommodate a moderate amount of power without overheating.

Applications

The BZX585-C6V8 is particularly useful in applications that require precise voltage calibration such as:

  • Telecommunications systems
  • Consumer electronics
  • Power supply management
  • Industrial control circuits
  • Medical equipment

Quality and Reliability

NXP is known for its commitment to quality and the BZX585-C6V8 is no exception. It is manufactured to meet the high standards of reliability and performance expected from industry-leading electronics components. Users can trust in the durability and consistent performance of the BZX585-C6V8 for their voltage regulation needs.

Environmental Compliance

This product is also compliant with the RoHS directive, which means it is manufactured with a focus on environmental safety and sustainability. The BZX585-C6V8 is free from hazardous substances, making it a responsible choice for both manufacturers and consumers who are environmentally conscious.

You May Also Be Interested in

General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,620+ $0.0309 $50.0580
3,450+ $0.0290 $100.0500
5,360+ $0.0280 $150.0800
7,695+ $0.0260 $200.0700
9,965+ $0.0251 $250.1215
12,450+ $0.0241 $300.0450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess