EN
  • EN
  • DE

DG333ALDW-T1-E3

Part No DG333ALDW-T1-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20SOIC / Precision Quad SPDT Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay Siliconix
Packaging Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm (Maximum)
Single Supply Voltage (V+) 5V ~ 40V
Voltage - Supply, Dual (V±) ±4V ~ 22V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 8pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Part Number Series DG333
Manufacturer Pack Quantity 1,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809783-DG333ALDW-T1-E3
Ultra Librarian 3D Model Ultra Librarian DG333ALDW-T1-E3 CAD Model

Description

The DG333ALDW-T1-E3 is a SPDT switch circuit electronic component manufactured by Vishay Siliconix.

  • Mounting Type: Surface Mount
  • Packaging Type: Reel
  • Charge Injection: 10pC
  • Crosstalk: -80dB @ 1MHz
  • Channel-to-Channel Matching (ΔRon): 2Ohm (maximum)
  • Voltage Supply, Dual (V±): ±4V ~ 22V
  • Channel Capacitance (CS(off), CD(off)): 8pF
  • Supplier Device Package: 20-SOIC
  • Temperature Range: -40°C ~ 85°C
  • Single Supply Voltage (V+): 5V ~ 40V
  • On-State Resistance (maximum): 45Ohm
  • Switch Time (Ton, Toff) (maximum): 175ns, 145ns
  • Current Leakage (IS(off)) (maximum): 250pA
  • Manufacturer Pack Quantity: 1,500
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2579 $50.2905
475+ $0.2116 $100.5100
735+ $0.2050 $150.6750
1,010+ $0.1984 $200.3840
1,305+ $0.1918 $250.2990
1,750+ $0.1719 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess