EN
  • EN
  • DE

BZX585-B12

Part No BZX585-B12
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 12V 2% 10Ohm 300mW Automotive 2-Pin SOD-523 / Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157801-BZX585-B12
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZX585-B12
Introduction Date June 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-B12 CAD Model

Description

Introducing the BZX585-B12 Voltage Regulator Diode from NXP

The BZX585-B12 is a precision voltage regulator diode designed by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This product is part of NXP's extensive portfolio of low-voltage, low-current devices, and it is specifically crafted to offer a stable zener voltage, making it an ideal choice for an array of precision regulation tasks.

Key Features

  • Low Voltage Operation: The BZX585-B12 operates at a nominal zener voltage of 12V, providing a stable reference voltage for various electronic circuits.
  • Tight Voltage Tolerance: This component boasts an impressive voltage tolerance of ±2%, ensuring precise voltage regulation for sensitive applications.
  • Low Leakage Current: With its low leakage current, the BZX585-B12 enhances the overall efficiency of the system, making it suitable for energy-sensitive designs.
  • Small Package Size: The device is available in a small SOD-523 package, which is ideal for high-density circuit boards and space-constrained applications.
  • High Thermal Stability: The BZX585-B12 is characterized by its excellent thermal stability, maintaining consistent performance over a wide temperature range.

Applications

The versatility of the BZX585-B12 allows it to be used in a variety of applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to the highest standards of quality, and the BZX585-B12 is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring reliability and performance. The device also complies with the RoHS directive, reflecting NXP's dedication to environmental responsibility.

Whether you're designing a complex industrial system or a simple consumer electronic device, the BZX585-B12 from NXP offers the precision, reliability, and efficiency needed to meet your voltage regulation needs.

You May Also Be Interested in

Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess