EN
  • EN
  • DE

STM32F103C6U6A

Part No STM32F103C6U6A
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-UFQFN Exposed Pad
Win Source Part Number 708379-STM32F103C6U6A
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F103
Introduction Date September 22, 2008
ECCN 3A991.a.2
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F103C6U6A CAD Model

Description

The STM32F103C6U6A is a high-performance ARM Cortex-M3 based microcontroller from STMicroelectronics, designed for embedded applications requiring a combination of performance, low power consumption, and an extensive set of peripherals. It operates at a frequency of up to 72 MHz and incorporates a comprehensive set of system functions that minimize the number of external components.

Key Features

  • Core: ARM Cortex-M3, 32-bit RISC architecture operating at a 72 MHz frequency.
  • Memory: Features 32 KB of Flash memory and 10 KB of SRAM, providing ample space for complex applications.
  • I/O Ports: Up to 37 GPIOs, each with interrupt capability, ensuring versatile peripheral connectivity.
  • Communication Interfaces: Equipped with multiple communication interfaces including I2C, SPI, USART, and CAN, facilitating easy data exchange and connectivity.
  • Analog to Digital Converters: Includes 2 ADCs with up to 12-bit resolution, enabling precise analog signal measurement.
  • Timers: Comes with three general-purpose and one advanced-control timer for PWM generation, timing operations, and event counting.
  • Debugging: Embedded with in-circuit debugging and programming via SWD (Serial Wire Debug) and JTAG interfaces.
  • Power Efficiency: Offers several power-saving modes, including Stop and Standby, to optimize power consumption.
  • Operating Voltage: Supports an operating voltage range from 2.0 to 3.6V, compatible with a variety of power sources.

Applications

The STM32F103C6U6A microcontroller is ideal for a diverse range of applications, including industrial control systems, medical devices, consumer electronics, and automotive applications. Its robust set of features and connectivity options make it a versatile choice for designers looking to create sophisticated and reliable embedded systems.

Support and Resources

STMicroelectronics provides extensive support for the STM32F103C6U6A, including a comprehensive set of development tools, software libraries, and documentation to assist developers in bringing their projects to fruition. The STM32Cube ecosystem, for example, offers a full set of software tools and libraries for easy configuration and development.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9455 $55.5640
18+ $5.6989 $102.5802
28+ $5.5208 $154.5824
38+ $5.3427 $203.0226
49+ $5.1646 $253.0654
65+ $4.6304 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess