EN
  • EN
  • DE

ATTINY24A-CCU

Part No ATTINY24A-CCU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller with 2K/4K Bytes In-System Programmable Flash | IC MCU 8BIT 2KB FLASH 15UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Data Bus Width 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
The number of I/O 12
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Date RAM Size 128 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 15-UFBGA
Supplier Device Package 15-UFBGA (3x3)
Family Part Number ATTINY24A
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 717734-ATTINY24A-CCU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY24A-CCU CAD Model

Description

Microchip Technology's ATTINY24A-CCU - A Compact, High-Performance Microcontroller

The ATTINY24A-CCU from Microchip Technology is a powerful and versatile 8-bit microcontroller that belongs to the AVR® family, known for its efficiency and reliability. This microcontroller is designed to deliver high performance for a wide range of applications while maintaining low power consumption.

Key Features:

  • Advanced RISC Architecture: The ATTINY24A-CCU features a high-performance, low-power AVR 8-bit microcontroller that executes powerful instructions in a single clock cycle. This capability enables the device to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory Capacity: It comes with 2KB of in-system self-programmable flash program memory, 128B EEPROM, and 128B internal SRAM. This memory configuration allows for efficient storage and execution of complex applications.
  • I/O and Package: The device offers 12 general-purpose I/O lines, a 10-bit ADC with 8 channels, and is available in a 20-pin QFN/MLF package, making it ideal for space-constrained applications.
  • Peripheral Features: It includes peripherals such as a debugWIRE for on-chip debugging, a QTouch® library support for capacitive touch buttons, sliders, and wheels, and a Universal Serial Interface (USI) for enhanced communication capabilities.
  • Operating Conditions: The ATTINY24A-CCU operates between 1.8-5.5 volts, allowing for flexible power supply options and making it suitable for battery-operated and portable devices.
  • Temperature Range: This microcontroller is operational across an industrial temperature range of -40°C to 85°C, ensuring reliability under varying environmental conditions.

Applications:

The ATTINY24A-CCU is adept at handling applications that require a combination of compact design, low power, and high performance. It is commonly used in automotive, industrial, consumer electronics, and many other embedded systems. Whether it's for control systems, sensor networks, or small actuaries, the ATTINY24A-CCU provides a cost-effective solution without compromising on functionality.

Overall, the Microchip Technology's ATTINY24A-CCU microcontroller is a robust and highly capable component that offers designers a compact and energy-efficient option for a broad array of applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1587 $57.9350
125+ $0.9508 $118.8500
190+ $0.9212 $175.0280
260+ $0.8914 $231.7640
340+ $0.8616 $292.9440
450+ $0.7725 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess