EN
  • EN
  • DE

BZX585-C5V1

Part No BZX585-C5V1
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 5.1V 5% 60Ohm 300mW Automotive 2-Pin SOD-523 / Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157845-BZX585-C5V1
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZX585-C5V1
Introduction Date December 30, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-C5V1 CAD Model

Description

Introducing the BZX585-C5V1 Voltage Regulator Diode from NXP

The BZX585-C5V1 is a high-precision voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This small yet robust component is essential for providing a stable reference voltage in various electronic circuits. With its precise voltage regulation capabilities, the BZX585-C5V1 is an ideal choice for applications requiring consistent voltage levels to ensure optimal performance.

Key Features of the BZX585-C5V1

  • Low Voltage Regulation: The BZX585-C5V1 provides a nominal Zener voltage of 5.1V, making it suitable for low-voltage applications where precise voltage control is critical.
  • High Stability: This component offers excellent stability and reliability over time, ensuring consistent performance even under varying environmental conditions.
  • Low Dynamic Impedance: The diode features a low dynamic impedance, which minimizes voltage variations due to changes in the current.
  • Compact Package: Housed in a small SOD-523 package, the BZX585-C5V1 is designed for space-constrained applications, enabling designers to minimize the footprint of their circuits without sacrificing performance.

Applications

The versatility of the BZX585-C5V1 allows it to be used in a wide range of applications, including:

  • Power supply regulation
  • Consumer electronics
  • Telecommunications systems
  • Automotive electronics
  • Medical equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet the stringent requirements of the electronics industry. The BZX585-C5V1 is no exception, as it is manufactured using advanced semiconductor processes that ensure its performance and longevity. It is also compliant with industry standards, including RoHS and AEC-Q101 for automotive-grade components, offering peace of mind for engineers and manufacturers.

Whether you're designing a sophisticated medical device, a durable automotive system, or a consumer gadget, the BZX585-C5V1 from NXP provides the voltage regulation needed to maintain stable and reliable operation across a variety of electronic applications.

You May Also Be Interested in

Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0951 $50.4030
1,125+ $0.0891 $100.2375
1,745+ $0.0861 $150.2445
2,500+ $0.0800 $200.0000
3,250+ $0.0770 $250.2500
4,055+ $0.0740 $300.0700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess