EN
  • EN
  • DE

STM32L152ZDT6

Part No STM32L152ZDT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 115
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 12K x 8
Date RAM Size 48K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 40x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number STM32L152
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 708544-STM32L152ZDT6
Series STM series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Medical, Automation & Process Control, Imaging, Video & Vision, Wireless
Ultra Librarian 3D Model Ultra Librarian STM32L152ZDT6 CAD Model

Description

STM32L152ZDT6 Microcontroller - STMicroelectronics

The STM32L152ZDT6 is a cutting-edge microcontroller from STMicroelectronics that belongs to the STM32L series, designed for energy-efficient applications. This device is based on the high-performance ARM® Cortex®-M3 32-bit RISC core operating at a frequency of up to 32 MHz. The STM32L152ZDT6 is particularly suitable for applications requiring a balance between performance and power consumption, such as portable medical devices, smart meters, and low-power IoT sensors.

With its robust architecture, this microcontroller features 384 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and software stacks. The integrated EEPROM of 4 KB on the STM32L152ZDT6 allows for non-volatile storage of configuration and user data, which is essential for applications that need to retain data even after power cycles.

The device boasts an extensive range of enhanced I/Os and peripherals connected to two APB buses. It includes multiple 16-bit timers, a 32-bit timer, as well as an RTC with sub-second accuracy which can be used for time-sensitive tasks. Communication interfaces such as I2C, USARTs, SPIs, and CAN ensure flexible connectivity options for various external modules and devices.

One of the standout features of the STM32L152ZDT6 is its 12-bit ADC with 1.14 µs conversion time, enabling precise analog signal acquisition and processing. This is complemented by an integrated analog voltage reference and a true analog comparator, making it an ideal choice for analog-intensive applications.

STMicroelectronics has also prioritized safety and reliability in the design of the STM32L152ZDT6, which includes a hardware CRC calculation module to ensure data integrity, and a safety management unit that monitors the device's health. Additionally, the microcontroller operates over a wide voltage range of 1.8 to 3.6V, ensuring flexibility in power supply design.

Developers can take advantage of the comprehensive development ecosystem for STM32 microcontrollers, which includes development boards, software libraries, and the STM32Cube platform, to accelerate the design and deployment of applications centered around the STM32L152ZDT6.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8168 $63.2672
8+ $12.9779 $103.8232
12+ $12.5723 $150.8676
17+ $12.1668 $206.8356
22+ $11.7612 $258.7464
29+ $10.5446 $305.7934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,616 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess