EN
  • EN
  • DE

STM812M

Part No STM812M
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708633-STM812M
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM812M CAD Model

Description

The STM812M is a state-of-the-art microprocessor supervisor from STMicroelectronics, designed to provide precise monitoring of microprocessor activity. This compact and efficient device is an essential component for any system that requires reliable operation and protection against software glitches, power failures, or any unexpected system behavior.

Key Features

  • Reset Threshold Levels: The STM812M offers a variety of accurate, factory-programmed reset threshold levels, ensuring that the device can be tailored to specific application needs.
  • Reset Timeout Delay: It features an adjustable reset timeout delay, which provides designers with the flexibility to set the duration for which the system remains in the reset state.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the STM812M operates with very low power consumption, making it ideal for portable and battery-operated devices.
  • Operating Temperature Range: The device is built to perform reliably over a wide operating temperature range, which is critical for industrial and automotive applications.
  • Package Options: Available in a range of package options, the STM812M can be easily integrated into various design layouts, providing versatility for PCB designers.

Applications

The STM812M is suited for a broad range of applications, including but not limited to:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-operated devices
  • Industrial equipment
  • Automotive systems

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability, and the STM812M is no exception. Customers can expect robust performance and consistent operation. In addition, STMicroelectronics provides comprehensive technical support and documentation, ensuring that designers can effectively incorporate the STM812M into their systems with confidence.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 64BGA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.1060
SamHop
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M4 RISC 1MB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray / IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $7.4609
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.1626
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC SUPERVISOR DUAL ECO SOT23-6
Lowest to $1.0443

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5863 $60.1041
17+ $7.0443 $119.7531
26+ $6.8249 $177.4474
35+ $6.6043 $231.1505
46+ $6.3848 $293.7008
61+ $5.7242 $349.1762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess