EN
  • EN
  • DE

STM809LWX6FLEUR-T

Part No STM809LWX6FLEUR-T
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 708615-STM809LWX6FLEUR-T
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM809LWX6FLEUR-T CAD Model

Description

STM809LWX6FLEUR-T - STMicroelectronics

The STM809LWX6FLEUR-T is a microprocessor reset circuit device designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This specialized component is engineered to monitor the supply voltage of microprocessors (µP) and digital systems, providing a reliable reset signal to the host system whenever necessary. It ensures that the µP and its associated circuitry reset to a known state during power-up, power-down, or brown-out conditions. The STM809LWX6FLEUR-T is an essential component for maintaining system stability and preventing data corruption.

This device comes in a compact SOT-23 package, making it suitable for space-constrained applications. It features a fixed reset threshold level, which guarantees that the system will be reset if the supply voltage drops below a specific value. The reset output of the STM809LWX6FLEUR-T is active-low, meaning it will assert a low signal to indicate a reset condition. This active-low reset output remains asserted until the supply voltage returns to a stable level above the threshold, ensuring a proper system restart.

One of the key features of the STM809LWX6FLEUR-T is its low power consumption, which is critical for battery-operated devices. It also has a fast response time to voltage transients, which is vital for systems that require immediate reaction to power fluctuations. The device includes an internal filter that provides a clean reset signal, free of false triggering due to line noise or transient voltage spikes.

STMicroelectronics has designed the STM809LWX6FLEUR-T with reliability in mind. It is suitable for a wide range of applications, including computers, controllers, intelligent instruments, portable/battery-powered products, and other digital systems that require a precise and dependable reset function. Its robust design ensures that it can operate over a broad temperature range, making it versatile for various industrial and consumer environments.

In summary, the STM809LWX6FLEUR-T is a high-quality reset circuit device that offers system designers a simple yet effective solution for enhancing system reliability and preventing the adverse effects of unpredictable power supply conditions.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 36FPN
Lowest to $2.4157
STMicroelectronics
Lowest to $3.0919
STMicroelectronics
IC MCU 32BIT 768KB FLASH 100LQFP
Lowest to $8.2972
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100UBGA
Lowest to $1.7970
STMicroelectronics
IC MCU 32BIT 768KB FLASH 64LQFP
Lowest to $62.5810
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $2.6579
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $7.5329
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64TFBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,560 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess