EN
  • EN
  • DE

TDA9885HN/V3

Part No TDA9885HN/V3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description I2C-bus controlled single and multistandard alignment-free IF-PLL demodulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266448-TDA9885HN/V3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9885HN/V3 CAD Model

Description

The TDA9885HN/V3 is a high-performance integrated IF-PLL demodulator with internal audio and video processing developed by NXP Semiconductors. This advanced component is designed to facilitate the demodulation of analog television signals in a variety of multimedia applications. With its versatile feature set and cutting-edge technology, the TDA9885HN/V3 is an ideal solution for modern television sets, set-top boxes, and multimedia devices that require reliable and high-quality signal processing.

Key Features:

  • Multi-Standard Support: The TDA9885HN/V3 is capable of demodulating B/G, I, D/K, M/N, and L' standard TV signals, making it highly adaptable for global applications.
  • Integrated Audio Processing: This component includes audio demodulation and processing capabilities, supporting FM, AM, and NICAM broadcast standards for a comprehensive audio solution.
  • Video Processing: The device features an integrated video processor that provides high-quality video output with minimal external components required.
  • Automatic Gain Control (AGC): With its AGC function, the TDA9885HN/V3 ensures optimal signal levels for both the IF and RF stages, enhancing overall performance.
  • Programmable Parameters: A variety of parameters, including de-emphasis, mute functions, and AGC time constants, can be programmed via the I²C-bus, allowing for flexible configuration and optimization.
  • Compact Packaging: The TDA9885HN/V3 comes in a small HVQFN package, which is ideal for space-constrained applications.

Applications:

The TDA9885HN/V3 is used in a wide range of applications that require the demodulation of analog TV signals. Its robust feature set makes it suitable for:

  • Television receivers
  • Set-top boxes
  • Personal Video Recorders (PVRs)
  • PC TV cards
  • Other multimedia devices with TV functionality

In summary, the NXP TDA9885HN/V3 is a versatile and high-quality IF-PLL demodulator that offers excellent performance for analog signal processing. Its integration of audio and video capabilities, along with its programmability and support for multiple standards, make it a top choice for manufacturers looking to deliver superior multimedia experiences to consumers.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Atmel
Lowest to $24.7389
Atmel
Lowest to $8.5447
Panasonic
Lowest to $26.8133
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,872 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess