EN
  • EN
  • DE

MPC8347EZQAGDB

Part No MPC8347EZQAGDB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 620BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 620-BBGA Exposed Pad
Supplier Device Package 620-PBGA (29x29)
Additional Interfaces DUART, I2C, PCI, SPI
Family Part Number MPC8347
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Win Source Part Number 755136-MPC8347EZQAGDB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8347EZQAGDB CAD Model

Description

Introducing the NXP MPC8347EZQAGDB Processor

The NXP MPC8347EZQAGDB is a high-performance, power-efficient processor designed to meet the needs of a wide range of applications. This processor is part of the PowerQUICC II Pro family, which is renowned for its integrated communications processors that combine high-speed processing ability with enhanced peripheral integration.

At the heart of the MPC8347EZQAGDB lies an e300 core built on Power Architecture technology, which operates at speeds up to 667 MHz. This core is designed to deliver exceptional computing power while maintaining energy efficiency, making it an ideal choice for embedded applications in the networking, telecommunications, and industrial markets.

The processor boasts an impressive array of features including an integrated memory controller, dual Ethernet ports, and a PCI interface. The memory controller supports DDR and DDR2 SDRAMs, providing flexible options for system designers to optimize performance and cost. The dual Ethernet controllers facilitate high-speed data transfers and network connectivity, while the PCI interface allows for easy expansion and integration of additional peripherals.

Security is a key concern in today's connected world, and the MPC8347EZQAGDB addresses this with its integrated security engine. This engine provides hardware acceleration for cryptographic operations, ensuring secure data transmission without compromising system performance.

For developers, the processor is supported by a comprehensive suite of software tools and development platforms, simplifying the design process and reducing time to market. The MPC8347EZQAGDB is also designed for longevity, with NXP's commitment to long-term availability, making it a reliable choice for products with extended life cycles.

Overall, the NXP MPC8347EZQAGDB is a versatile and powerful processor that offers a balanced combination of processing power, integrated features, and security. Whether it's for advanced networking equipment, sophisticated industrial control systems, or secure communication devices, the MPC8347EZQAGDB is engineered to deliver robust performance and reliability.

For more technical specifications and product support, visit the NXP official website or contact your local NXP sales representative.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess