EN
  • EN
  • DE
  • IT

EN80C188EB20

Part No EN80C188EB20
Manufacturer Innovasic Semiconductor
Catalog Embedded - Microprocessors
Description IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Innovasic Semiconductor
Win Source Part Number 1172050-EN80C188EB20
Manufacturer Homepage www.innovasic.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EN80C188EB20 CAD Model

Description

The EN80C188EB20 is an embedded microprocessor manufactured by Innovasic Semiconductor. This processor is based on the Intel 80188 architecture and is designed for industrial and embedded control applications requiring robust performance and reliability. It is known for its real-time capabilities and deterministic behavior.

Applications:

  • Industrial Automation
  • Embedded Control Systems
  • Process Control
  • Motion Control
  • Networking Equipment

Features:

  • 80188 Architecture: Based on the Intel 80188 instruction set.
  • 20 MHz Clock Speed: Offers a balance of performance and power consumption.
  • Integrated Peripherals: Includes timers, serial ports, and DMA controllers.
  • Real-Time Operating System (RTOS) Support: Compatible with various RTOS platforms.
  • Extended Temperature Range: Suitable for harsh industrial environments.
  • Low Power Consumption: Optimised for embedded applications with limited power resources.

Benefits:

  • Deterministic Performance: Provides predictable and reliable execution for real-time control.
  • Robust Operation: Designed for use in harsh industrial environments.
  • Simplified System Design: Integrated peripherals reduce the need for external components.
  • Long Product Lifecycle: Ensures long-term availability and support for industrial applications.
  • Reduced Development Time: Compatible with existing 80188 software and tools.

Additional Details:

The EN80C188EB20 microprocessor offers a robust and reliable solution for industrial and embedded control applications. Its 20 MHz clock speed provides a balance of performance and power consumption, making it suitable for use in a wide range of applications. The integrated peripherals, such as timers, serial ports, and DMA controllers, reduce the need for external components, simplifying system design and reducing overall cost. The processor is compatible with various real-time operating systems (RTOS), enabling developers to create complex and sophisticated control applications. Its extended temperature range makes it suitable for use in harsh industrial environments. Innovasic Semiconductor is committed to providing long-term support for its products, ensuring that the EN80C188EB20 will remain available for many years to come.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2168 $93.2168
2+ $90.2098 $180.4196
3+ $87.2028 $261.6084
4+ $78.1818 $312.7272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,732 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess