EN
  • EN
  • DE

STM32F103RBH7

Part No STM32F103RBH7
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F1
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O 51
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-TFBGA
Manufacturer Package 64-BGA (5x5)
Win Source Part Number 708390-STM32F103RBH7
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F103RB
Introduction Date June 01, 2007
ECCN 3A991.a.2
Country of Origin Malaysia
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STM32F103RBH7 CAD Model

Description

STM32F103RBH7 Microcontroller

The STM32F103RBH7 is a high-performance microcontroller from the renowned STM32 family, manufactured by STMicroelectronics. This device is based on the ARM Cortex-M3 processor core, which operates at frequencies of up to 72 MHz, delivering the computational power necessary for a wide range of embedded applications.

With a 128 KB flash memory and 20 KB of SRAM, the STM32F103RBH7 provides ample storage for complex programs and efficient run-time data handling. Its memory architecture is well-suited for real-time applications, where consistent and reliable performance is a must.

This microcontroller features an extensive set of peripherals, including multiple 12-bit ADCs, DMA controllers, general-purpose timers, and advanced-control timers. These peripherals enable the STM32F103RBH7 to handle complex tasks such as motor control, industrial automation, and advanced algorithm computations without compromising on performance.

Connectivity is another strong suit of the STM32F103RBH7, offering several communication interfaces. It includes USB 2.0 full-speed support, multiple I2C, SPI, and USART interfaces, which allow for seamless integration with a variety of external devices and systems, making it a versatile choice for embedded system designers.

The device is also equipped with a CAN interface, which is essential for automotive and industrial networking applications. Its robust design ensures reliable communication even in harsh environments.

Power efficiency is a critical aspect of the STM32F103RBH7, featuring several power-saving modes, such as Sleep, Stop, and Standby. These modes enable designers to balance performance and power consumption, extending the battery life of portable devices.

STMicroelectronics provides comprehensive development support for the STM32F103RBH7, including software libraries, development kits, and a supportive community. This ecosystem helps accelerate the development process and reduce time-to-market for products utilizing this microcontroller.

In summary, the STM32F103RBH7 is a powerful and flexible microcontroller that is well-suited for a wide range of applications. Its combination of performance, memory, peripherals, connectivity, and power efficiency makes it an excellent choice for both complex and power-sensitive applications.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess