EN
  • EN
  • DE

STM32F071VBH6

Part No STM32F071VBH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100UBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32 F0
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 87
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 1.65 V ~ 3.6 V
Data Converters A/D 19x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-UFBGA
Manufacturer Package 100-UFBGA (7x7)
Win Source Part Number 708349-STM32F071VBH6
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM32F071V
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM32F071VBH6 CAD Model

Description

STM32F071VBH6 Microcontroller

The STM32F071VBH6 is a cutting-edge microcontroller from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and peripherals for a wide range of applications. This 32-bit MCU is built on the high-performance ARM® Cortex®-M0 processor, which operates at frequencies of up to 48 MHz, delivering the computational power necessary for complex tasks in a compact and cost-effective package.

Equipped with 128 KB of Flash memory and 16 KB of SRAM, the STM32F071VBH6 provides ample storage for your application code and data. It also supports an extensive set of I/Os and peripherals that can be remapped to your design's requirements, ensuring flexibility in your PCB layout and functionality.

Key Features:

  • Core: ARM® Cortex®-M0 CPU running at up to 48 MHz
  • Memory: 128 KB of Flash memory and 16 KB of SRAM
  • Package: Housed in a 100-pin LQFP package
  • Communication Peripherals: Integrated with a range of communication interfaces including I2C, SPI, USART, and USB 2.0 Full-Speed.
  • Analog Peripherals: Features 12-bit ADC, 10-bit DAC, analog comparators, and more.
  • Digital Peripherals: Includes timers, watchdog timers, and a real-time clock.
  • Supply Voltage: Operates from a 2.0 to 3.6 V power supply, suitable for battery-powered and portable applications.
  • Operating Temperature: Capable of running within a -40°C to +85°C temperature range, ensuring reliability across diverse environments.
  • Debugging: Offers integrated debugging and programming capabilities via SWD (Serial Wire Debug).

The STM32F071VBH6 is an ideal choice for applications that require a rich set of peripherals and I/O options without compromising on cost. Whether it's industrial control systems, consumer electronics, or automotive applications, this microcontroller delivers the necessary performance. Additionally, developers can take advantage of STMicroelectronics' comprehensive software HAL library, as well as the extensive ecosystem of development tools and software examples, to accelerate the product development cycle.

Overall, the STM32F071VBH6 is a robust and versatile microcontroller that provides a scalable choice for both simple and advanced applications, ensuring a future-proof solution for your embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7970 $53.9100
70+ $1.4745 $103.2150
110+ $1.4284 $157.1240
145+ $1.3823 $200.4335
190+ $1.3362 $253.8780
255+ $1.1980 $305.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,312 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess