EN
  • EN
  • DE

B9NB60

Part No B9NB60
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 230252-B9NB60
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B9NB60 CAD Model

Description

Product Overview: B9NB60 Power MOSFET

The B9NB60 from STMicroelectronics is a state-of-the-art Power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This semiconductor device is a fundamental component used in advanced electronic circuits, playing a crucial role in the control and switching of high-speed power systems.

Key Features

  • High Voltage Capability: The B9NB60 operates at a high voltage, which makes it suitable for applications requiring efficient power management across a broad voltage range.
  • Low On-Resistance: With its low on-resistance, the B9NB60 ensures minimal power loss during operation, enhancing the overall efficiency of the system it is a part of.
  • Fast Switching Speed: The device is engineered to switch on and off rapidly, which is critical for reducing switching losses in high-frequency power conversion systems.
  • Improved Gate Charge: The optimized gate charge of the B9NB60 allows for reduced power consumption during the switching process, contributing to the energy efficiency of the end application.
  • Enhanced Durability: Built to withstand tough conditions, the B9NB60 is characterized by its robustness and longevity, making it a reliable choice for demanding environments.

Applications

The B9NB60 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Inverters
  • Motor Drive Controllers
  • Uninterruptible Power Supplies (UPS)
  • High-Efficiency Power Management Systems

Quality and Support

STMicroelectronics is committed to providing not only high-quality products but also excellent support for their components. The B9NB60 is backed by comprehensive documentation, technical support, and reliability data, ensuring designers and engineers have all the resources they need to integrate this Power MOSFET into their projects successfully.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess