EN
  • EN
  • DE

STM32F407IET6

Part No STM32F407IET6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 168MHz
Connectivity CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 140
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 192K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Family Part Number STM32F407
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 708464-STM32F407IET6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F407IET6 CAD Model

Description

The STM32F407IET6 is a high-performance foundation line, ARM Cortex-M4 32-bit microcontroller with DSP and FPU instructions from STMicroelectronics. This advanced microcontroller is designed to offer a perfect balance between performance, power consumption, and value, making it ideal for a wide range of applications in industrial, medical, and consumer markets.

Key Features:

  • Core: ARM Cortex-M4 with hardware floating-point unit (FPU) and frequency up to 168 MHz.
  • Memory: Equipped with 512 KB of Flash memory and 192+4 KB of SRAM, ensuring ample space for complex applications.
  • Connectivity: Offers a rich set of peripherals for connectivity, including three I2C interfaces, three SPIs, four USARTs, two CANs, and USB OTG HS/FS.
  • Digital and Analog I/O: Comes with 12-bit ADCs, 12-bit DACs, general-purpose 16-bit timers, as well as standard and advanced communication interfaces.
  • Power Efficiency: Features several power-saving modes, including Sleep, Stop, and Standby modes to ensure optimal power consumption.
  • Development Support: Backed by a comprehensive set of development tools, including software libraries and the STM32Cube ecosystem.
  • Package: Available in a 144-pin LQFP package, which is suitable for various PCB designs and applications.
  • Operating Conditions: Can operate within a temperature range of -40°C to 85°C, making it robust for harsh environments.

Applications:

The versatility of the STM32F407IET6 allows it to be used in a multitude of applications such as:

  • Motor drive and application control
  • Medical equipment
  • Industrial applications: PLC, inverters, printers, and scanners
  • Consumer electronics: gaming, GPS platforms, and home audio

With its advanced architecture, the STM32F407IET6 provides a cost-effective solution that does not compromise on performance, making it an excellent choice for both complex and power-sensitive applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6053 $51.6318
15+ $7.0608 $105.9120
22+ $6.8401 $150.4822
31+ $6.6195 $205.2045
40+ $6.3988 $255.9520
53+ $5.7369 $304.0557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess