EN
  • EN
  • DE

STM8L001J3M3

Part No STM8L001J3M3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM8L EnergyLite
Package Tube
Number of I/O 6
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number STM8L001J3M3-ND, 497-18837-6, 497-18837-1, 497-18837-2INACTIVE, 497-18837-6-ND, 497-18837-1-ND, 497-18837, 497-18837-2-ND, 497-18837-6INAVTIVE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852479-STM8L001J3M3
Ultra Librarian 3D Model Ultra Librarian STM8L001J3M3 CAD Model

Description

STM8L001J3M3 Ultra-Low-Power 8-Bit Microcontroller

The STM8L001J3M3 from STMicroelectronics is a high-performance, ultra-low-power 8-bit microcontroller that merges the efficiency of the STM8 core with the energy-saving capabilities of the STM8L series. Designed for a wide range of applications requiring long battery life and low power consumption, this microcontroller is ideal for modern embedded systems in fields such as consumer electronics, industrial control, and sensor networks.

At the heart of the STM8L001J3M3 lies an advanced STM8 core operating at up to 16 MHz frequency with a wide operating voltage range from 1.8V to 3.6V. This microcontroller comes with 8 KB of Flash program memory, which is complemented by 1.5 KB of RAM and 256 bytes of EEPROM. Such memory attributes make it suitable for applications with complex code and data storage requirements without compromising power consumption.

Among its many features, the STM8L001J3M3 includes an integrated 12-bit analog-to-digital converter (ADC), which provides precise analog signal measurement, making it perfect for sensor interfacing and data acquisition tasks. Additionally, it boasts a variety of communication interfaces, including I2C, SPI, and UART, which facilitate easy connection to other devices and peripherals, enhancing its versatility in system design.

The device's robustness is further ensured with a comprehensive set of peripherals such as an 8-bit timer, a 16-bit timer with three channels, and a watchdog timer to prevent system malfunctions. It also includes a unique ID for each device, which can be used for security purposes or device management.

STMicroelectronics has equipped the STM8L001J3M3 with multiple low-power modes, including Active, Halt, and Active-Halt modes, which significantly reduce power consumption when the device is not in full operation. This feature, along with its low-power design, makes it an excellent choice for battery-operated devices where energy efficiency is critical.

In summary, the STM8L001J3M3 is a feature-rich, ultra-low-power microcontroller that offers a balance of performance, power consumption, and peripheral integration, making it a top choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4484 $50.6940
85+ $1.1885 $101.0225
135+ $1.1513 $155.4255
180+ $1.1142 $200.5560
235+ $1.0771 $253.1185
315+ $0.9656 $304.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,998 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess