EN
  • EN
  • DE

STM32L100RCT6TR

Part No STM32L100RCT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32L1
Package Reel - TR
Number of I/O 51
Family Name STM32L100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18825-6, 497-18825-1, 497-18825-2, STM32L100RCT6TR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852346-STM32L100RCT6TR
Ultra Librarian 3D Model Ultra Librarian STM32L100RCT6TR CAD Model

Description

STM32L100RCT6TR Microcontroller

The STM32L100RCT6TR from STMicroelectronics is a cutting-edge microcontroller that operates at the heart of embedded systems demanding high reliability, low power consumption, and robust performance. This device is part of the STM32L1 series, which is renowned for its ultra-low-power ARM Cortex-M3 32-bit MCU architecture. It is designed to strike a perfect balance between energy efficiency and processing power, making it an ideal choice for a wide range of applications, from industrial sensors to power-conscious consumer devices.

With a maximum CPU frequency of 32 MHz, the STM32L100RCT6TR provides a solid foundation for applications that require a good computational throughput while maintaining frugal energy usage. The microcontroller comes with 256 KB of flash memory and 16 KB of RAM, offering ample space for program storage and efficient operation of complex algorithms.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple communication interfaces such as SPI, I2C, USART, and USB, which facilitate easy connectivity with other devices and systems. Additionally, it offers several 16-bit timers, a real-time clock, and a range of analog features like 12-bit ADCs and DACs, which enable the microcontroller to interface with analog sensors and actuators directly.

The STM32L100RCT6TR operates over a wide power supply range of 1.8V to 3.6V, which allows for flexibility in power sourcing and design. Moreover, it features multiple power-saving modes, including a low-power run mode and several sleep modes, which are instrumental in extending battery life in portable applications.

STMicroelectronics has encapsulated this microcontroller in a 64-pin LQFP package, which is not only space-efficient but also offers ample I/O options for connecting to other components on the PCB. The device also supports an extensive temperature range, ensuring reliable operation under varying environmental conditions.

In summary, the STM32L100RCT6TR is a robust, ultra-low-power microcontroller that offers a rich feature set suitable for a myriad of applications where energy efficiency and performance are paramount.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1167 $50.2515
110+ $0.9163 $100.7930
170+ $0.8876 $150.8920
235+ $0.8590 $201.8650
305+ $0.8304 $253.2720
405+ $0.7445 $301.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,392 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess