EN
  • EN
  • DE

PIC18F4580T-I/PT

Part No PIC18F4580T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 18F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC18F4580
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F4580T-I/PT-ND, PIC18F4580T-I/PTTR, PIC18F4580T-I/PTDKR, PIC18F4580T-I/PTCT
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889666-PIC18F4580T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F4580T-I/PT CAD Model

Description

Microchip Technology's PIC18F4580T-I/PT Microcontroller

The PIC18F4580T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities tailored for a wide range of applications. This microcontroller is part of the popular PIC18F family, which is well-known for its enhanced flash microcontrollers with 10-bit A/D converters and nanoWatt Technology.

With its robust architecture, the PIC18F4580T-I/PT is designed to deliver exceptional processing power and flexibility. It operates with an enhanced mid-range 8-bit CPU with an extended instruction set that supports a wide array of operations, making it highly versatile for complex tasks. The MCU features 32 KB of flash memory, providing ample space for application code, and 1,536 bytes of RAM for efficient data handling.

This microcontroller includes a rich set of peripherals, such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for accurate sensor readings and analog input processing. It also boasts two Enhanced Capture/Compare/PWM (ECCP) modules, which are ideal for generating complex pulse-width modulation (PWM) signals for motor control and other precision tasks.

Connectivity is a strong suit of the PIC18F4580T-I/PT, featuring a synchronous serial port (SSP) with SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) modes, a USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, and a full-speed USB 2.0 interface for fast data transfer with peripheral devices.

The device is encapsulated in a 44-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while providing enough pins for extensive I/O options. The PIC18F4580T-I/PT operates over an industrial temperature range and includes power-saving modes for energy-efficient operation, making it suitable for battery-powered and portable applications.

Microchip's PIC18F4580T-I/PT is a versatile MCU that is perfect for advanced control systems, automotive applications, industrial automation, and smart sensors. Its integration of advanced features with power efficiency and a comprehensive development support ecosystem makes it a top choice for designers looking for a reliable and powerful microcontroller solution.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9051 $55.2408
18+ $5.6657 $101.9826
28+ $5.4887 $153.6836
38+ $5.3116 $201.8408
49+ $5.1346 $251.5954
66+ $4.6034 $303.8244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess