EN
  • EN
  • DE

ST72F264G2H6

Part No ST72F264G2H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 36LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Tray
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-LFBGA
Family Name ST72F26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2574
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935191-ST72F264G2H6
Ultra Librarian 3D Model Ultra Librarian ST72F264G2H6 CAD Model

Description

ST72F264G2H6 - STMicroelectronics

The ST72F264G2H6 is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its efficient architecture, low power consumption, and versatile peripheral set.

With a 16 MHz maximum operating frequency, the ST72F264G2H6 provides a solid balance between speed and power efficiency. The device is equipped with 32 Kbytes of Flash program memory, ensuring ample space for complex applications, and 1 Kbyte of RAM for efficient data manipulation and storage. The Flash memory technology offers great endurance, with a typical value of 100,000 write/erase cycles, and data retention of 20 years, which is essential for long-term reliable operation.

The microcontroller features a wide range of peripherals that enhance its functionality. It includes a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. The ST72F264G2H6 also offers a synchronous serial communication (SSC) interface, which is perfect for high-speed data exchanges with peripheral devices. Furthermore, the microcontroller has a versatile timer system that includes a main clock controller with a watchdog timer, a real-time base, and a configuration for PWM outputs.

For connectivity, the ST72F264G2H6 supports I2C, SPI, and UART interfaces, providing a wide range of options for serial communication. This flexibility makes it an ideal choice for applications that require connectivity with various sensors, actuators, and other microcontrollers or systems.

The device operates in a wide voltage range from 3.0 V to 5.5 V, which allows for use in both 3.3 V and 5 V systems. The microcontroller's temperature range from -40°C to 85°C ensures reliable operation under diverse environmental conditions.

In summary, the ST72F264G2H6 from STMicroelectronics is a powerful and versatile microcontroller that offers a rich feature set suitable for a broad range of applications, including industrial control, automotive systems, and consumer electronics. Its combination of memory capacity, peripheral options, and robust design make it an excellent choice for developers looking for a reliable and flexible MCU solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess