EN
  • EN
  • DE

X4430FCBS

Part No X4430FCBS
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TI-SPECIAL,  OMAP4430 ES2.3 GP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 903465-X4430FCBS
Ultra Librarian 3D Model Ultra Librarian X4430FCBS CAD Model

Description

The Texas Instruments Product X4430FCBS represents a breakthrough in integrated circuit technology. This high-performance chip is designed to cater to the demanding needs of modern electronic devices, providing a seamless and efficient operation. With its robust design and cutting-edge features, the X4430FCBS is an ideal solution for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Advanced Processing Capabilities: At the heart of the X4430FCBS lies a powerful processing core that delivers exceptional speed and reliability, allowing for quick data handling and complex computations.
  • Low Power Consumption: Designed with energy efficiency in mind, the X4430FCBS maintains a low power profile, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High Integration: The chip integrates multiple functions and components, reducing the need for external parts, which can simplify design and save space on printed circuit boards.
  • Robust Connectivity: With a range of communication interfaces, the X4430FCBS offers flexible connectivity options, ensuring compatibility with various peripherals and networks.
  • Durable Construction: Built to withstand harsh conditions, the X4430FCBS is manufactured using high-quality materials, ensuring longevity and consistent performance even in extreme environments.

Applications

The versatility of the X4430FCBS allows it to be used across numerous sectors. In the automotive industry, it can be utilized for engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). For industrial purposes, it serves in automation control, sensor interfaces, and communication systems. Consumer electronics such as smartphones, tablets, and wearable devices also benefit from the compact size and efficiency of the X4430FCBS.

Technical Specifications

The X4430FCBS boasts a range of technical features that make it a top choice for developers and engineers. Detailed specifications include operating voltage ranges, clock speeds, input/output interface details, and packaging information. For complete technical data, interested parties should refer to the official Texas Instruments datasheet for the X4430FCBS.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess