EN
  • EN
  • DE
  • IT

SAA7706H/N107,518

Part No SAA7706H/N107,518
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC CAR RADIO DSP 80-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Car Signal Processor
Interface I2C, I2S, LSB, SPDIF
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x20)
Base Product Number SAA77
Other Names 935267098518,SAA7706H/N107-T,SAA7706H/N107-T
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1265161-SAA7706H/N107,518
Ultra Librarian 3D Model Ultra Librarian SAA7706H/N107,518 CAD Model

Description

The SAA7706H/N107,518 is a state-of-the-art digital signal processor (DSP) designed and manufactured by NXP Semiconductors. This powerful audio processing unit is specifically tailored for advanced automotive audio systems, offering manufacturers the ability to integrate a range of audio functionalities into their vehicles with unparalleled efficiency and performance.

Key Features

  • High-Performance DSP Core: At the heart of the SAA7706H/N107,518 is a robust DSP core optimized for audio signal processing. It ensures smooth and high-quality audio processing for an enhanced in-car entertainment experience.
  • Multiple Audio Inputs and Outputs: This DSP supports a variety of audio sources, including analog and digital inputs, making it highly versatile for different audio setups.
  • Advanced Audio Processing: It comes with a range of built-in features such as equalization, bass enhancement, and noise reduction, allowing for a customizable and refined audio output.
  • Integrated Radio Support: The processor is equipped with integrated support for AM/FM radio, providing a seamless listening experience for radio enthusiasts.
  • Automotive-Grade Reliability: Designed to meet the rigorous demands of the automotive environment, the SAA7706H/N107,518 ensures reliable performance under a wide range of temperatures and conditions.

Applications

The SAA7706H/N107,518 is ideal for a variety of automotive audio applications, including:

  • Car audio head units
  • Audio amplifiers with integrated DSP
  • Advanced in-car entertainment systems
  • Navigation systems with voice prompts
  • Hands-free calling systems

Technical Specifications

With its robust processing capabilities, the SAA7706H/N107,518 operates on a supply voltage suitable for automotive environments and is packaged in a way that ensures durability and longevity. For detailed technical specifications, designers and engineers are encouraged to consult the official NXP datasheets and product manuals.

In summary, the SAA7706H/N107,518 from NXP is a versatile and powerful DSP that brings premium audio processing capabilities to the automotive industry, enhancing the driving experience with superior sound quality and reliability.

You May Also Be Interested in

NXP / Nexperia
AUDIO PROCESSOR SYMPH 80-LQFP
Lowest to $104.4211
Texas Instruments
IC DGTL MEDIA PROCESSOR 423FCBGA
Lowest to $64.2490
Analog Devices Inc.
IC DSP CONTROLLER 16BIT 100LQFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
TV AND VCR VIF/SIF IF SIGNAL-PRO
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717
ON Semiconductor
COMPACT DISK IC
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 100LQFP
Lowest to $48.8956
NXP / Nexperia
IC DSP 24BIT 80MHZ 252-BGA
Need more? Email Us
Freescale Semiconductor - NXP
DIGITAL SIGNAL PROCESSOR, CMOS
Lowest to $10.6908

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess