EN
  • EN
  • DE

LC78646E-E

Part No LC78646E-E
Manufacturer ON Semiconductor
Catalog Embedded - DSP (Digital Signal Processors)
Description COMPACT DISK IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 176763-LC78646E-E
Ultra Librarian 3D Model Ultra Librarian LC78646E-E CAD Model

Description

The LC78646E-E is a highly-integrated circuit designed by ON Semiconductor, tailored for advanced audio applications. This versatile chip is engineered to provide a robust solution for digital audio signal processing and is particularly suited for use in compact disc players and other digital audio equipment.

Key Features

  • High-Quality Audio Processing: With its precision design, the LC78646E-E ensures high-fidelity audio output, preserving the integrity of the original digital signal.
  • Low Power Consumption: The device is optimized for low power operation, making it ideal for portable audio devices where battery life is a critical consideration.
  • Integrated Digital Filters: Onboard digital filters contribute to the reduction of signal noise and distortion, providing cleaner audio reproduction.
  • Flexible Interface: The LC78646E-E is equipped with a flexible interface that is compatible with a variety of microprocessors, allowing for easy integration into a wide range of audio systems.
  • Error Correction: Advanced error correction capabilities ensure uninterrupted audio playback even in the presence of disc imperfections or read errors.

Applications

The LC78646E-E's design is not only limited to CD players but extends to various other applications, including:

  • Car audio systems
  • Home theater systems
  • Professional audio equipment
  • Portable audio devices

Technical Specifications

The LC78646E-E is built to meet the rigorous demands of modern audio systems, ensuring reliable performance across various conditions. Some of its technical specifications include:

  • Supply Voltage: Typically 5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Available in various package types to suit design requirements

With its combination of audio processing capabilities, low power consumption, and robust error correction, the LC78646E-E from ON Semiconductor stands out as a premier choice for designers seeking to create high-quality audio experiences for consumers.

You May Also Be Interested in

NXP / Nexperia
Lowest to $4.8207
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess