EN
  • EN
  • DE

TMS320C6201GJL200

Part No TMS320C6201GJL200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 352-BBGA, FCBGA Exposed Pad
Manufacturer Package 352-FCBGA (27x27)
Win Source Part Number 1271050-TMS320C6201GJL200
Manufacturer Homepage www.ti.com
Family Name TMS320C6201
Introduction Date October 01, 1996
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6201GJL200 CAD Model

Description

The TMS320C6201GJL200 is a cutting-edge digital signal processor (DSP) from Texas Instruments, renowned for its high-speed performance and efficiency in processing complex digital signal tasks. This DSP is part of the TMS320C6x family, which is well-known for its use in a wide range of applications such as telecommunications, audio processing, industrial control systems, and more.

Key Features:

  • High-Performance: With a clock speed of 200MHz, the TMS320C6201GJL200 delivers a powerful performance for demanding signal processing tasks.
  • Advanced Architecture: The device features a VelociTI advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed simultaneously, improving overall processing throughput.
  • Large On-Chip Memory: Equipped with a large on-chip memory, this DSP can handle complex algorithms and data sets without the need for external memory, which can reduce system costs and power consumption.
  • Optimized for Signal Processing: The processor is optimized for a range of signal processing tasks, including Fast Fourier Transforms (FFTs), digital filtering, and image processing.
  • Flexible Peripheral Integration: The TMS320C6201GJL200 offers a variety of peripherals that support serial and parallel data transfers, enabling easy integration into various system designs.

Applications:

This DSP is ideal for applications that require intensive computation, such as:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging
  • Instrumentation and Control
  • Defense and Aerospace Systems

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable products. The TMS320C6201GJL200 is built to meet stringent industry standards, ensuring long-term performance and stability in critical applications.

Support and Resources:

Developers can access a wealth of resources, including technical documentation, software tools, and support forums, to facilitate the design and development process with the TMS320C6201GJL200.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4777 $98.9554
3+ $40.5971 $121.7913
4+ $39.3284 $157.3136
6+ $38.0598 $228.3588
7+ $36.7911 $257.5377
10+ $32.9851 $329.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess