EN
  • EN
  • DE

CY3210-PSOCEVAL1

Part No CY3210-PSOCEVAL1
Manufacturer Infineon Technologies
Catalog Evaluation Boards - Embedded - MCU, DSP
Description PSOC WITH MINIPROG PSOC EVAL BRD / PSoC® PSoC with MiniProg PSoC® M8C MCU 8-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Infineon Technologies
Series PSoC®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor M8C
Platform PSoC with MiniProg
Utilized IC / Part PSoC®
Mounting Type Socket
Contents Board(s) , Cable(s) , LCD, Power Supply, Accessories, MiniProg Programmer
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348309-CY3210-PSOCEVAL1
Ultra Librarian 3D Model Ultra Librarian CY3210-PSOCEVAL1 CAD Model

Description

The Infineon Technologies 1348309-CY3210-PSOCEVAL1 is an evaluation board designed for embedded MCU and DSP.

  • Series: PSoC®
  • MCU Type: 8-bit
  • Core Processor: M8C
  • Package Type: Bulk
  • Standard Package: One
  • Includes: Cable(s), LCD, power supply, accessories, and MiniProg programmer
  • Utilized IC/Part: PSoC®
  • Board Type: Evaluation platform
  • Operating System: Not applicable
  • Platform: PSoC with MiniProg
  • Mounting Type: Socket
  • ECCN: EAR99
  • Suitable for: Various embedded applications

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess