EN
  • EN
  • DE

S912XHY256F0VLM

Part No S912XHY256F0VLM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Manufacturer NXP
Series HCS12X
Package Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 88
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 8K x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 112-LQFP
Case / Package 112-LQFP (20x20)
Family Name S912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14979, 935310649557, S912XHY256F0VLM-ND
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893306-S912XHY256F0VLM
Ultra Librarian 3D Model Ultra Librarian S912XHY256F0VLM CAD Model

Description

Introducing the NXP S912XHY256F0VLM Microcontroller

The NXP S912XHY256F0VLM is a cutting-edge microcontroller that is part of the S12 MagniV portfolio, designed to deliver exceptional performance in automotive and industrial applications. This highly integrated device combines the ingenuity of NXP's S12 architecture with the robustness of high-voltage analog features, making it an ideal choice for those seeking a single-chip solution for complex control tasks.

Key Features:

  • Advanced S12 Core: At the heart of the S912XHY256F0VLM lies the S12 CPU, operating at up to 50 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Generous Memory Capacity: With 256 KB of flash memory, this microcontroller offers ample space for complex program code and data storage, ensuring smooth operation and flexibility for software updates.
  • Integrated Analog Functions: It features a rich set of analog modules, including an analog-to-digital converter (ADC) and timers, which facilitate precise control and measurement tasks.
  • Enhanced Timers: The device boasts multiple timer modules, including a 6-channel PWM module, ideal for motor control and other timing-critical applications.
  • Robust I/O Capabilities: A variety of input/output options are available, providing the versatility needed to interface with sensors, actuators, and other peripherals.
  • Automotive-Grade Quality: Designed to meet the rigorous demands of automotive applications, this microcontroller operates reliably across a wide temperature range and under harsh conditions.

Applications:

The S912XHY256F0VLM is particularly well-suited for use in automotive environments, where it can manage functions such as body control, sensor data processing, and actuator management. Its robust design also makes it an excellent choice for industrial control systems, where precision and reliability are paramount.

Development Support:

NXP provides comprehensive development support for the S912XHY256F0VLM, including software libraries, development kits, and reference designs. This ecosystem of tools and resources helps to accelerate the design process, enabling engineers to bring their products to market faster and more efficiently.

In summary, the NXP S912XHY256F0VLM microcontroller is a powerful and versatile solution for designers who require a high-performance, single-chip solution for automotive or industrial control applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1610 $64.4490
18+ $6.6990 $120.5820
27+ $6.4680 $174.6360
39+ $6.0060 $234.2340
50+ $5.7750 $288.7500
63+ $5.5440 $349.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess