EN
  • EN
  • DE

ADSP-SC587KBCZ-4B

Part No ADSP-SC587KBCZ-4B
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description ARM, 2XSHARC, DUAL DDR, HPC PACK /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SHARC®
Package Tray
Type Floating Point
Interface CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG
Clock Rate 450MHz
Non-Volatile Memory ROM (512kB)
On-Chip RAM 640kB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 529-LFBGA, CSPBGA
Supplier Device Package 529-CSPBGA (19x19)
Base Product Number ADSP-SC587
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names -2735-ADSP-SC587KBCZ-4B
Standard Package 1
Win Source Part Number 1228157-ADSP-SC587KBCZ-4B
Ultra Librarian 3D Model Ultra Librarian ADSP-SC587KBCZ-4B CAD Model

Description

ADSP-SC587KBCZ-4B Product Image

The ADSP-SC587KBCZ-4B is a high-performance digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This processor is part of the ADSP-SC58x/2158x family, which is known for its exceptional processing power and versatility, making it ideal for a wide range of applications including audio, automotive, industrial control, and instrumentation.

At the heart of the ADSP-SC587KBCZ-4B is a dual-core SHARC+ architecture, which combines 32-bit and 64-bit floating-point processing capabilities. This makes it highly efficient for advanced audio processing, multi-axis motor control, and real-time analytics. The processor also features an ARM Cortex-A5 core, which provides an additional layer of intelligence and control, including the ability to run a high-level operating system like Linux or Android.

Connectivity is a key strength of the ADSP-SC587KBCZ-4B, which boasts a rich set of peripherals. It includes multiple serial ports, SPI, I2C, and UART interfaces, as well as Ethernet and USB connectivity. This ensures seamless integration with a broad array of external devices and systems. Furthermore, the processor supports advanced security features, such as secure boot and cryptography, which are critical for applications requiring data protection and intellectual property security.

The device operates at a core frequency of up to 450 MHz, providing ample computational headroom for demanding applications. Its low-power design does not compromise performance, which is essential for portable and energy-sensitive applications. The ADSP-SC587KBCZ-4B is available in a 400-ball CSP_BGA package, which is designed for robust and compact system designs.

In summary, the ADSP-SC587KBCZ-4B from Analog Devices Inc. is a powerhouse DSP that is well-suited for a variety of high-end applications. Its combination of performance, connectivity, and security features make it an excellent choice for engineers and designers seeking a reliable and versatile processing solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.9070 $98.9070
2+ $95.8162 $191.6324
3+ $92.7254 $278.1762
4+ $89.6345 $358.5380
5+ $80.3619 $401.8095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,288 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess