EN
  • EN
  • DE

SGM7SZ86YN5G/TR

Part No SGM7SZ86YN5G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837433-SGM7SZ86YN5G/TR
Ultra Librarian 3D Model Ultra Librarian SGM7SZ86YN5G/TR CAD Model

Description

The SGM7SZ86YN5G/TR is a single 2-Input Exclusive-OR (XOR) gate manufactured by SG Micro Corp. It belongs to the SGM7SZ series of miniature logic gates. The XOR gate outputs a high signal only when its two inputs are different (one high and one low), making it useful for various applications like parity checking, binary addition, and code conversion.

Applications

  • Parity Checking: Generating parity bits for error detection in data transmission.
  • Binary Addition: Implementing half-adders and full-adders in digital circuits.
  • Code Conversion: Converting between different binary codes.
  • Data Encryption: Simple encryption and decryption algorithms.
  • Phase Detection: Comparing the phase of two signals.

Features

  • Single 2-Input XOR Gate: Provides a single XOR logic function.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Wide Operating Voltage Range: Typically operates from 1.65V to 5.5V.
  • Small Package: Available in a small package (YN5G) suitable for space-constrained designs.
  • High-Speed Operation: Offers fast propagation delays.
  • CMOS Technology: Utilizes CMOS technology for low static power dissipation.

Benefits

  • Versatile Logic Function: The XOR gate is a fundamental building block in digital logic design.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Compact Design: Small package footprint enables high-density circuit designs.
  • Reliable Performance: CMOS technology ensures stable and reliable operation.
  • Simplified Circuit Design: Easy integration into digital circuits.

Additional Details

The SGM7SZ86YN5G/TR is supplied in tape and reel packaging for automated assembly. The standard operating temperature range is -40°C to +85°C. The datasheet provides detailed information on propagation delays, input voltage levels, and power consumption. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. The input impedance is high, reducing the load on the preceding stages. The device is RoHS compliant.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,270 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess