EN
  • EN
  • DE

ADG658YCPZ

Part No ADG658YCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Circuits 1
Max On Resistance 75 Ohm
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Dual Supply Voltage(V±) ±2 V to 6 V
Max Switch Time (Ton,Toff) 115ns, 45ns
-3db Bandwidth 210MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 4pF, 23pF
Max Leakage Current (IS off) 200pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 143258-ADG658YCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG658YCPZ CAD Model

Description

The ADG658YCPZ is a high-performance analog multiplexer from Analog Devices Inc., featuring a dual 4:1 channel configuration. This precision monolithic device is designed to operate in a wide range of applications, from data acquisition systems to medical equipment, due to its exceptional signal handling capabilities and robust design.

Key Features

  • Channel Configuration: Dual 4:1, allowing for versatile signal routing.
  • Low On-Resistance: Ensures minimal signal distortion and voltage drop across the switch.
  • Single Supply Operation: Ranging from 3 V to 5 V, compatible with most common logic levels.
  • Low Power Consumption: Ideal for battery-powered and portable applications.
  • High Off Isolation: Minimizes crosstalk between channels when in the off state.
  • Fast Switching Times: Quick transition between channels for high-speed applications.
  • Extended Temperature Range: Operable over a wide temperature range, suitable for industrial environments.
  • Lead-Free and RoHS Compliant: Meets modern environmental standards for electronic components.

Product Specifications

The ADG658YCPZ operates with a typical on-resistance of just 4 ohms, which is consistent over the full signal range. The device features a low on-resistance flatness, which is a measure of the on-resistance variation with applied signal voltage, ensuring signal integrity. Its total harmonic distortion (THD) is extremely low, making it an excellent choice for audio and other precision signal processing applications. The multiplexer also includes a chip select feature that reduces power consumption when not in use.

Applications

This multiplexer is well-suited for various applications including, but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio signal routing
  • Video signal routing
  • Medical diagnostic equipment
  • Relay replacement

The ADG658YCPZ is supplied in a compact LFCSP (Lead Frame Chip Scale Package) that offers space-saving advantages for densely packed circuit boards. This product exemplifies Analog Devices Inc.'s commitment to providing high-quality, reliable components for sophisticated electronic systems.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0464 $60.6960
35+ $3.3202 $116.2070
54+ $3.2164 $173.6856
75+ $3.1127 $233.4525
96+ $3.0089 $288.8544
129+ $2.6976 $347.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,669 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess