EN
  • EN
  • DE

DSPB56721AF

Part No DSPB56721AF
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description AUDIO PROCESSOR SYMPH 80-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series DSP56K/Symphony
Package Tray
Product Status Obsolete
Type Audio Processor
Interface Host Interface, I2C, SAI, SPI
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 744kB
Voltage - I/O 3.30V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 80-QFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number DSPB56721
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587257-DSPB56721AF
Ultra Librarian 3D Model Ultra Librarian DSPB56721AF CAD Model

Description

Introducing the NXP DSPB56721AF Audio Processor

The NXP DSPB56721AF is a cutting-edge audio processor that is designed to cater to the needs of high-performance audio applications. This powerful chip is a part of NXP's esteemed DSP567xx family and is specifically engineered to deliver superior sound quality and processing capabilities. The DSPB56721AF is an ideal choice for automotive audio systems, home theater systems, professional audio equipment, and other advanced audio processing applications.

At the core of the DSPB56721AF is a 24-bit digital signal processor (DSP) which operates at a high clock speed, enabling it to handle complex audio processing tasks with ease. It supports a wide range of audio codecs and formats, ensuring compatibility with various audio sources. The processor is equipped with multiple audio inputs and outputs, allowing for flexible connectivity options and the ability to manage multi-channel audio systems.

The DSPB56721AF boasts an array of features that enhance its audio processing capabilities. These include advanced noise reduction algorithms, dynamic range compression, and sophisticated equalization options. With these tools at your disposal, you can fine-tune audio output to achieve the desired sound profile for any environment or application. The processor also supports custom programmable functions, giving developers the freedom to implement proprietary audio processing algorithms and features.

For ease of integration, the DSPB56721AF is designed with a user-friendly interface that simplifies the development process. It is compatible with various microcontrollers and can be easily programmed via industry-standard I2C or SPI communication protocols. This ensures that the processor can be seamlessly incorporated into existing audio systems or used as the foundation for new designs.

With its robust processing power, comprehensive feature set, and flexible connectivity options, the NXP DSPB56721AF audio processor stands out as a top-tier solution for any audio processing requirement. Whether you're an automotive manufacturer, an audio equipment designer, or a professional sound engineer, the DSPB56721AF is poised to elevate your audio experience to new heights.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess