ON Semiconductor MC10EL11D - Differential Driver/Receiver
The ON Semiconductor MC10EL11D is a high-performance differential driver/receiver that operates as part of the ECLinPS Lite™ family. This device is designed to offer exceptional signal integrity, making it a perfect choice for applications that require high-speed data transmission with minimal signal degradation.
The MC10EL11D is capable of handling data rates up to 5 Gbps, which ensures that it can support the latest high-speed interfaces and communication standards. This product is built using ON Semiconductor's advanced bipolar technology, which provides a combination of high speed and low power consumption.
With a differential design, the MC10EL11D provides improved noise immunity and is less susceptible to common-mode disturbances. This makes it an excellent choice for noisy environments or applications where signal integrity is critical. The device features a V<sub>BB reference voltage output, which is used for single-ended input conditions or AC-coupled applications.
The MC10EL11D operates over a wide voltage range of -4.2V to -5.7V, and it is available in a compact 8-lead SOIC package. This small footprint allows for high-density mounting and is suitable for space-constrained applications. It also features 75kΩ input pull-down resistors and 50Ω output termination resistors to V<sub>CC, which helps to simplify the design of external circuitry.
Key features of the MC10EL11D include:
- Maximum Frequency: >5 GHz
- Supply Voltage: -4.2V to -5.7V
- Operating Temperature: -40°C to +85°C
- Output Type: Differential
- Package: 8-lead SOIC
Applications for the MC10EL11D are diverse and include but are not limited to high-speed data communication for computer networks, telecommunications, signal processing, and automated test equipment. Its robust design and performance characteristics make it a reliable component for any high-speed differential signaling requirements.